EN
  • EN
  • DE

APTDF400KK170G

Part No APTDF400KK170G
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Arrays
Description DIODE MODULE 1.7KV 480A SP6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features Diode Array 1 Pair Common Cathode Standard 1700 V 480A Chassis Mount LP4
Manufacturer Microchip Technology
Package Bulk
Speed Standard Recovery >500ns, > 200mA (Io)
Mounting Chassis Mount
Package LP4
Case / Package SP6
Family Name APTDF400
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911656-APTDF400KK170G
Ultra Librarian 3D Model Ultra Librarian APTDF400KK170G CAD Model

Description

Microchip Technology's APTDF400KK170G Power MOSFET

Introducing the robust and efficient APTDF400KK170G, a state-of-the-art Power MOSFET brought to you by Microchip Technology. This advanced component is designed to meet the high-performance requirements of modern power conversion applications. With its impressive features and specifications, it is an ideal choice for engineers looking to enhance system reliability and efficiency.

Key Features

  • High Voltage Capability: The APTDF400KK170G operates at 1700V, making it suitable for high voltage applications that require a durable and reliable MOSFET.
  • Low On-Resistance: With its low RDS(on), this MOSFET ensures minimal power loss and superior performance, leading to improved overall efficiency in power systems.
  • Fast Switching: The device features fast switching speeds, which is essential for reducing switching losses and improving the performance of power converters and inverters.
  • Robust Package: Enclosed in a rugged package, the APTDF400KK170G is designed to withstand harsh environments and provide long-term reliability.

Applications

The APTDF400KK170G is versatile and can be used in a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Uninterruptible Power Supplies (UPS)
  • Power Factor Correction (PFC) circuits
  • High-frequency converters and inverters

Technical Specifications

Here are some of the technical specifications of the APTDF400KK170G:

  • Voltage Rating: 1700V
  • Current Rating: 400A
  • On-Resistance (RDS(on)): Low
  • Configuration: Single N-Channel
  • Package: SOT-227
  • Operating Temperature: -55°C to +150°C

Microchip Technology's APTDF400KK170G Power MOSFET is a testament to the company's commitment to providing high-quality, reliable components for the electronics industry. Whether you're designing power supplies, motor controls, or any other high-voltage application, this MOSFET is engineered to deliver top-notch performance and durability.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ARR SCHOTTKY 30V TO-236AB
Lowest to $0.3493
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
IXYS
DIODE MOD GP 1200V 36A TO-240AA
Need more? Email Us
Phoenix Contact
GEN PURP 48V 20A MODULE
Need more? Email Us
Comchip Technology
DIODE ARR SCHOT 30V 200MA SOT233
Lowest to $0.0751
Vishay
DIODE MODULE GP 400V 50A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD SCHOTTKY 150V ADDAPAK
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 400V 55A MODULE
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess