EN
  • EN
  • DE

APTGF25H120T1G

Part No APTGF25H120T1G
Manufacturer Microchip Technology
Catalog IGBTs - Modules
Description IGBT MODULE 1200V 40A 208W SP1 / IGBT Module NPT Full Bridge Inverter 1200 V 40 A 208 W Chassis Mount SP1
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - IGBTs - IGBT Modules
Mfr Microchip Technology
Package Bulk
Product Status Obsolete
IGBT Type NPT
Configuration Full Bridge Inverter
Voltage - Collector Emitter Breakdown (Max) 1200 V
Current - Collector (Ic) (Max) 40 A
Power - Max 208 W
Vce(on) (Max) @ Vge, Ic 3.7V @ 15V, 25A
Current - Collector Cutoff (Max) 250 µA
Input Capacitance (Cies) @ Vce 1.65 nF @ 25 V
Input Standard
NTC Thermistor Yes
Mounting Type Chassis Mount
Package / Case SP1
Supplier Device Package SP1
Standard Package 1
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1350276-APTGF25H120T1G
Ultra Librarian 3D Model Ultra Librarian APTGF25H120T1G CAD Model

Description

The APTGF25H120T1G is a cutting-edge power semiconductor device designed and manufactured by Microchip Technology, a global leader in microcontroller and analog semiconductors. This IGBT (Insulated Gate Bipolar Transistor) is engineered to provide high efficiency and fast switching in a variety of applications, including motor drives, renewable energy inverters, UPS systems, and power management solutions.

Key Features

  • Voltage Rating: The device is rated for a collector-emitter voltage of up to 1200V, making it suitable for high-voltage applications.
  • Current Capacity: With a continuous collector current of 25A at 25°C, it can handle significant power levels.
  • Low On-Resistance: The APTGF25H120T1G boasts a low on-state voltage drop due to its optimized IGBT design, which enhances overall efficiency.
  • Switching Performance: Fast switching capabilities reduce energy losses during the turn-on and turn-off process, increasing the performance in high-frequency applications.
  • Robustness: The device is designed with a rugged, reliable construction that ensures stable operation even under harsh conditions.
  • Temperature Performance: It operates effectively over a wide temperature range, ensuring reliability in a variety of environmental conditions.

Applications

The versatility of the APTGF25H120T1G allows it to be used in an array of power electronic applications. Its robustness and efficiency make it particularly well-suited for:

  • Industrial Motor Drives
  • Solar Power Inverters
  • Uninterruptible Power Supplies (UPS)
  • Electric Vehicle (EV) Charging Stations
  • Power Factor Correction Circuits

Quality and Reliability

Microchip Technology is committed to delivering high-quality products. The APTGF25H120T1G IGBT is no exception, as it undergoes rigorous testing and quality assurance processes to ensure it meets the industry's highest standards for performance and reliability.

Environmental Compliance

Compliant with RoHS regulations, the APTGF25H120T1G is designed with environmental considerations in mind, ensuring that it adheres to global standards for the restriction of hazardous substances in electronic equipment.

You May Also Be Interested in

Infineon Technologies
IGBT MODULE 1700V 3600A
Need more? Email Us
Microchip Technology
IGBT MOD 1200V 100A 416W SOT227
Need more? Email Us
IXYS
IGBT MOD 1200V 43A ISOPLUS247
Need more? Email Us
Infineon Technologies
FF200R12KT4 Infineon Technologies IGBT Modules N-CH 1.2KV 320A datasheet, inventory, & pricing.
Lowest to $83.5821
Fairchild/ON Semiconductor
Molding Type Module
Lowest to $54.9665
IXYS
IGBT MOD 650V 166A 600W SOT227B
Need more? Email Us
Infineon Technologies
FF1200R12IE5 Infineon Technologies IGBT Modules 1200 V, 1200 A dual IGBT module datasheet, inventory, & pricing.
Lowest to $669.4030
Infineon Technologies
IGBT MOD 1200V 200A 515W
Need more? Email Us
IXYS
IGBT MOD 600V 280A 940W SOT227B
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess