EN
  • EN
  • DE

APTGLQ40HR120CT3G

Part No APTGLQ40HR120CT3G
Manufacturer Microchip Technology
Catalog IGBTs - Modules
Description IGBT MODULE 1200V 75A 250W SP3  /  IGBT Module Trench Field Stop 1200 V 75 A 250 W Through Hole SP3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - IGBTs - Modules
Mfr Microchip Technology
Package Bulk
IGBT Type Trench Field Stop
Voltage - Collector Emitter Breakdown (Max) 1200 V
Current - Collector (Ic) (Max) 75 A
Power - Max 250 W
Vce(on) (Max) @ Vge, Ic 2.4V @ 15V, 40A
Current - Collector Cutoff (Max) 100 µA
Input Capacitance (Cies) @ Vce 2.3 nF @ 25 V
Input Standard
NTC Thermistor Yes
Temperature Range - Operating -40°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case SP3
Supplier Device Package SP3
Base Product Number APTGLQ40
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Standard Package 1
Win Source Part Number 1210468-APTGLQ40HR120CT3G
Ultra Librarian 3D Model Ultra Librarian APTGLQ40HR120CT3G CAD Model

Description

Microchip Technology APTGLQ40HR120CT3G

The APTGLQ40HR120CT3G is a state-of-the-art power electronic device from Microchip Technology, designed to cater to the demanding needs of modern power systems. This high-performance product is an IGBT - Insulated Gate Bipolar Transistor module, which is a critical component in the field of power electronics, renowned for its efficiency in handling high voltages and currents.

With a focus on high reliability and durability, the APTGLQ40HR120CT3G offers exceptional features that make it suitable for a wide range of applications. It is capable of operating at a collector-emitter voltage of 1200V, which ensures that it can handle the high-power requirements of industrial applications without compromising performance.

This IGBT module boasts a low on-state voltage drop due to its optimized design, which results in reduced power loss and improved efficiency. The APTGLQ40HR120CT3G is also equipped with a fast switching speed, which is vital for reducing switching losses and improving the overall performance of power electronic systems.

The device is designed with a rugged and robust package, ensuring that it can withstand harsh environmental conditions and provide reliable performance over its lifespan. Its high power density makes it an ideal choice for compact designs where space is at a premium, allowing designers to achieve more with less.

Applications for the APTGLQ40HR120CT3G are diverse, ranging from renewable energy systems, such as solar inverters and wind turbine converters, to electric vehicle chargers, motor drives, and high-power industrial equipment. Its versatility and high efficiency make it an indispensable component for engineers looking to develop cutting-edge power solutions.

Overall, the APTGLQ40HR120CT3G from Microchip Technology represents a blend of innovation and reliability, providing a high-quality solution for advanced power management and conversion in a variety of commercial and industrial applications.

You May Also Be Interested in

Littelfuse Inc.
IGBT MODULE 1200V 580A 1925W D3
Lowest to $238.3321
Infineon Technologies
IFS150B12N3E4P_B11 Infineon Technologies IGBT Modules 1200V, 150 A, Sixpack IGBT Module datasheet, inventory, & pricing.
Lowest to $313.8060
China Resources Microelectronics Limited
336W 40A 600V FS (Field Stop) TO-247 Single IGBTs RoHS
Lowest to $1.1730
Infineon Technologies
IGBT MODULES
Lowest to $325.6465
Fairchild/ON Semiconductor
MODULE IGBT 600V 50A EPM7
Need more? Email Us
Fairchild/ON Semiconductor
MODULE IGBT 600V 75A EPM7
Lowest to $59.0427
Microsemi Corporation
Three level inverter Trench + Field Stop IGBT Power Module
Lowest to $334.2857
Infineon Technologies
FF1200R12IE5 Infineon Technologies IGBT Modules 1200 V, 1200 A dual IGBT module datasheet, inventory, & pricing.
Lowest to $669.4030
Infineon Technologies
Dual IGBT Driver for Medium and High Power IGBTs
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess