EN
  • EN
  • DE

APTM50H14FT3G

Part No APTM50H14FT3G
Manufacturer Microchip Technology
Catalog Transistors - FETs, MOSFETs Arrays
Description MOSFET 4N-CH 500V 26A SP3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Technology MOSFET (Metal Oxide)
Configuration 4 N-Channel (Full Bridge)
Drain to Source Voltage (Vdss) 500V
Current - Continuous Drain (Id) @ 25°C 26A
Rds On (Max) @ Id, Vgs 168mOhm @ 13A, 10V
Vgs(th) (Max) @ Id 5V @ 1mA
Gate Charge (Qg) (Max) @ Vgs 72nC @ 10V
Input Capacitance (Ciss) (Max) @ Vds 3259pF @ 25V
Power - Max 208W
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Chassis Mount
Case / Package SP3
Supplier Device Package SP3
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1494888-APTM50H14FT3G
Ultra Librarian 3D Model Ultra Librarian APTM50H14FT3G CAD Model

Description

N

You May Also Be Interested in

Advanced Linear Devices Inc.
MOSFET 4P-CH 10.6V 14PDIP
Need more? Email Us
Diodes Incorporated
MOSFET 2P-CH 60V 2.9A 8SO
Lowest to $0.5896
Taiwan Semiconductor
MOSFET 2P-CH 30V 4.9A 8SOP
Need more? Email Us
Vishay
MOSFET N/P-CH 30V 4A/3.7A 1206-8
Need more? Email Us
Nexperia USA Inc.
NEXPERIA PHP225 - SMALL SIGNAL F
Need more? Email Us
Rohm Semiconductor
MOSFET 2N-CH 45V 4A TSMT8
Lowest to $2.1654
Microchip Technology
MOSFET 4N-CH 500V 26A SP3
Need more? Email Us
Infineon Technologies
MOSFET 2N-CH 55V 20A 8TDSON
Need more? Email Us
Nexperia USA Inc.
NEXPERIA PHP225 - SMALL SIGNAL F
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess