EN
  • EN
  • DE

PHP225,118

Part No PHP225,118
Manufacturer Nexperia USA Inc.
Catalog Transistors - FETs, MOSFETs Arrays
Description NEXPERIA PHP225 - SMALL SIGNAL F
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Series *
Package Bulk
Supply and Demand Status Normal
Win Source Part Number 1510385-PHP225,118
Ultra Librarian 3D Model Ultra Librarian PHP225,118 CAD Model

Description

N

You May Also Be Interested in

Taiwan Semiconductor
MOSFET 2P-CH 30V 4.9A 8SOP
Need more? Email Us
Advanced Linear Devices Inc.
MOSFET 2N-CH 10.6V 8PDIP
Need more? Email Us
Infineon Technologies
MOSFET 2N-CH 55V 20A 8TDSON
Need more? Email Us
Microchip Technology
MOSFET 4N-CH 500V 26A SP3
Need more? Email Us
Advanced Linear Devices Inc.
MOSFET 2N/2P-CH 10.6V 14PDIP
Need more? Email Us
Nexperia USA Inc.
MOSFET 2N-CH 30V 6.3A 8SO
Need more? Email Us
Nexperia USA Inc.
NEXPERIA PHP225 - SMALL SIGNAL F
Need more? Email Us
Advanced Linear Devices Inc.
MOSFET 4N-CH 10.6V 16PDIP
Need more? Email Us
Rohm Semiconductor
MOSFET 2N-CH 45V 4A TSMT8
Lowest to $2.1654

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess