EN
  • EN
  • DE

ALD110800APCL

Part No ALD110800APCL
Manufacturer Advanced Linear Devices Inc.
Catalog Transistors - FETs, MOSFETs Arrays
Description MOSFET 4N-CH 10.6V 16PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Technology MOSFET (Metal Oxide)
Configuration 4 N-Channel, Matched Pair
Drain to Source Voltage (Vdss) 10.6V
Rds On (Max) @ Id, Vgs 500Ohm @ 4V
Vgs(th) (Max) @ Id 10mV @ 1µA
Input Capacitance (Ciss) (Max) @ Vds 2.5pF @ 5V
Power - Max 500mW
Temperature Range - Operating 0°C ~ 70°C (TJ)
Mounting Type Through Hole
Case / Package 16-DIP (0.300", 7.62mm)
Supplier Device Package 16-PDIP
Package Tube
Supply and Demand Status Shortage
Win Source Part Number 1494970-ALD110800APCL
Ultra Librarian 3D Model Ultra Librarian ALD110800APCL CAD Model

Description

N

You May Also Be Interested in

Rohm Semiconductor
MOSFET 2N-CH 1200V 204A MODULE
Need more? Email Us
Vishay
MOSFET N/P-CH 30V 4A/3.7A 1206-8
Need more? Email Us
Advanced Linear Devices Inc.
MOSFET 4P-CH 10.6V 14PDIP
Need more? Email Us
ON Semiconductor
ECH8662 - MOSFET 2 N-CHANNEL ARR
Need more? Email Us
Advanced Linear Devices Inc.
MOSFET 2N/2P-CH 10.6V 14PDIP
Need more? Email Us
Diodes Incorporated
MOSFET 2P-CH 60V 2.9A 8SO
Lowest to $0.5896
Advanced Linear Devices Inc.
MOSFET 4N-CH 10.6V 16PDIP
Need more? Email Us
Taiwan Semiconductor
MOSFET 2P-CH 30V 4.9A 8SOP
Need more? Email Us
Nexperia USA Inc.
NEXPERIA PHP225 - SMALL SIGNAL F
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess