EN
  • EN
  • DE

ARF475FL

Part No ARF475FL
Manufacturer Microchip Technology
Catalog Transistors - FETs, MOSFETs - RF
Description RF PWR MOSFET 500V 10A  /  RF Mosfet 2 N-Channel (Dual) Common Source 150 V 15 mA 128MHz 16dB 900W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF
Mfr Microchip Technology
Package Bulk
Transistor Type 2 N-Channel (Dual) Common Source
Frequency 128MHz
Gain 16dB
Voltage - Test 150 V
Current Rating (Amps) 10A
Current - Test 15 mA
Power - Output 900W
Voltage - Rated 500 V
Base Product Number ARF475
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Standard Package 1
Win Source Part Number 1028830-ARF475FL
Ultra Librarian 3D Model Ultra Librarian ARF475FL CAD Model

Description

The ARF475FL is a cutting-edge power MOSFET from Microchip Technology, designed to deliver efficient and reliable performance for a wide range of high-power applications. This advanced field-effect transistor (FET) is part of Microchip's renowned RF power MOSFET product line, which is well-known for its high quality, durability, and exceptional performance.

Key Features

  • High Power Output: The ARF475FL is capable of delivering high power output, which makes it suitable for demanding applications that require robust power delivery.
  • Wide Frequency Range: This MOSFET operates over a broad frequency range, providing versatility in its use across various RF applications.
  • High Efficiency: With its optimized design, the ARF475FL offers high efficiency, reducing power losses and improving overall system performance.
  • Thermal Performance: The device is engineered with excellent thermal characteristics, ensuring stable operation even under high temperature conditions.
  • Durability: Built to last, the ARF475FL is manufactured with high-quality materials that contribute to its long operational life and reliability.

Applications

The ARF475FL is ideal for a range of applications, including:

  • RF Power Amplifiers
  • Broadcast Transmitters
  • Industrial, Scientific, and Medical (ISM) Applications
  • High-Power RF Applications

Technical Specifications

Some of the technical specifications of the ARF475FL include:

  • Voltage Rating: Specified by the manufacturer
  • Current Capacity: Specified by the manufacturer
  • Package Type: Specified by the manufacturer
  • Operational Temperature Range: Specified by the manufacturer

For detailed technical specifications, potential customers are encouraged to refer to the official datasheet provided by Microchip Technology.

Conclusion

The ARF475FL from Microchip Technology represents a combination of performance, efficiency, and reliability, making it an excellent choice for professionals looking to integrate a high-power MOSFET into their RF power systems. With its robust design and flexible application range, the ARF475FL is poised to be a valuable component in any high-power RF solution.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess