EN
  • EN
  • DE

ARF476FL

Part No ARF476FL
Manufacturer Microchip Technology
Catalog Transistors - FETs, MOSFETs - RF
Description RF FET N CH 500V 10A PSH PUL PR / RF Mosfet 2 N-Channel (Dual) Common Source 150 V 15 mA 128MHz 16dB 900W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF
Manufacturer Microchip Technology
Packaging Tray
Transistor Type 2 N-Channel (Dual) Common Source
Frequency 128MHz
Gain 16dB
Voltage - Test 150 V
Current Rating (Amps) 10A
Current - Test 15 mA
Power - Output 900W
Voltage - Rated 500 V
Base Product Number ARF476
RoHS Status RoHS Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Standard Package 1
Win Source Part Number 1325305-ARF476FL
Ultra Librarian 3D Model Ultra Librarian ARF476FL CAD Model

Description

Introducing the ARF476FL from Microchip Technology

The ARF476FL is a state-of-the-art power MOSFET brought to you by Microchip Technology, a leader in the semiconductor industry. This product is designed to deliver high-performance solutions for a wide range of applications, including power supplies, motor control, and high-frequency converters. With its cutting-edge technology and robust design, the ARF476FL stands out as a reliable and efficient component for your power management needs.

Key Features of the ARF476FL

  • High Voltage Capability: The ARF476FL is designed to handle high voltage operations efficiently, making it ideal for applications that require a high breakdown voltage.
  • Low On-Resistance: This power MOSFET features low on-resistance, which translates to less power loss during operation and improved overall efficiency.
  • Fast Switching Speed: With its fast switching capabilities, the ARF476FL ensures minimal delays in power regulation, providing swift responses to varying loads and conditions.
  • Enhanced Thermal Performance: The device is engineered with thermal management in mind, ensuring that it operates within safe temperature ranges even under high power conditions.
  • Durable Construction: The ARF476FL is built to last, with a rugged design that can withstand the rigors of demanding industrial environments.

Applications

The versatility of the ARF476FL makes it suitable for a broad spectrum of applications. It is particularly well-suited for:

  • Switch Mode Power Supplies (SMPS)
  • Uninterruptible Power Supplies (UPS)
  • DC-DC Converters
  • High-efficiency Power Inverters
  • Motor Drives and Controllers

Why Choose the ARF476FL?

When it comes to power management, the ARF476FL by Microchip Technology offers a perfect blend of performance, durability, and efficiency. Whether you're developing power systems for commercial or industrial use, this MOSFET will help you achieve reliable and high-quality results. With Microchip's commitment to innovation and quality, the ARF476FL is a product you can trust to meet and exceed your power management requirements.

For more information, datasheets, and support, visit Microchip Technology's official website or contact their customer support team. Equip your projects with the power of the ARF476FL and experience the difference in your electronic designs.

You May Also Be Interested in

NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess