Microchip Technology AT24C01APU27 EEPROM
The AT24C01APU27 is a high-quality EEPROM (Electrically Erasable Programmable Read-Only Memory) device from the renowned manufacturer Microchip Technology. This compact memory chip is an ideal solution for storing small amounts of data that must be saved when power is removed. It is commonly used in a variety of applications, from personal devices to industrial systems.
The AT24C01APU27 offers a storage capacity of 1-Kbit, which is organized as 128 x 8 bits. This allows for efficient storage of configuration settings, calibration data, or small application logs. The device operates under the standard I2C serial interface, enabling easy and seamless integration with most microcontrollers and processors. Its I2C compatibility ensures that it can be used in systems that require a simple, two-wire serial connection for data transfer.
One of the key features of the AT24C01APU27 is its wide operating voltage range, typically from 2.7V to 5.5V. This flexibility makes it suitable for both 3.3V and 5V systems, allowing it to be used in a diverse range of products without the need for additional voltage level conversion. The device is also known for its low-power consumption, making it an excellent choice for battery-operated devices where power efficiency is critical.
The EEPROM is packaged in a PDIP (Plastic Dual In-line Package), which is easy to handle and solder, even for hobbyists or in prototyping environments. The PDIP package also facilitates replacement or removal if necessary, providing additional convenience during maintenance or upgrades.
Microchip Technology has designed the AT24C01APU27 with reliability in mind. It boasts a high write endurance with a typical rating of one million write cycles, and a data retention period of over 100 years. This durability ensures that the data remains safe and intact over the device's operational life.
In summary, the AT24C01APU27 from Microchip Technology is a robust and reliable EEPROM solution, perfect for applications that require a small, non-volatile memory. Its ease of integration, wide voltage compatibility, and low power consumption make it a versatile choice for designers and engineers looking to enhance their electronic designs.