EN
  • EN
  • DE

AT24C02A-10TI-1.8

Part No AT24C02A-10TI-1.8
Manufacturer Microchip Technology
Catalog Memory
Description IC EEPROM 2KBIT I2C 8TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 2Kbit
Memory Organization 256 x 8
Memory Interface I2C
Clock Frequency 400 kHz
Write Cycle Time - Word, Page 5ms
Access Time 900 ns
Voltage - Supply 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 8-TSSOP
Base Product Number AT24C02
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 565146-AT24C02A-10TI-1.8
Ultra Librarian 3D Model Ultra Librarian AT24C02A-10TI-1.8 CAD Model

Description

Product Overview: AT24C02A-10TI-1.8

The AT24C02A-10TI-1.8 is a high-performance, 2-Kbit EEPROM (Electrically Erasable Programmable Read-Only Memory) brought to you by Microchip Technology, a leader in smart, connected, and secure embedded control solutions. This device is part of Microchip's extensive range of memory products designed to provide reliable and flexible data storage solutions for a myriad of electronic applications.

Key Features

  • Memory Size: The device offers a storage capacity of 2 Kbits, organized as 256 x 8 bits, suitable for storing configuration settings, calibration data, and small application logs.
  • Interface: It communicates via a two-wire serial interface (I²C), ensuring compatibility with most microcontrollers and enabling easy integration into existing systems.
  • Operating Voltage: This EEPROM operates at a low voltage range of 1.8V to 5.5V, making it ideal for battery-operated and portable devices where power conservation is crucial.
  • Speed: The AT24C02A-10TI-1.8 supports a clock frequency of up to 1 MHz, allowing for rapid data access and swift write cycles, enhancing overall system performance.
  • Temperature Range: It is designed to operate over an industrial temperature range of -40°C to +85°C, ensuring reliability and stable performance under varying environmental conditions.
  • Packaging: The device comes in a TSSOP (Thin Shrink Small Outline Package) form factor, which is ideal for space-constrained applications.

Applications

The AT24C02A-10TI-1.8 is versatile and can be used across various sectors, including:

  • Consumer Electronics
  • Industrial Automation
  • Automotive Systems
  • Smart Cards
  • Healthcare Devices

Conclusion

With its robust design, low-power consumption, and reliable data retention, the AT24C02A-10TI-1.8 from Microchip Technology is an excellent choice for designers looking for a compact, efficient, and durable EEPROM solution. Its ease of integration, coupled with Microchip's support and resources, ensures a smooth design process and long-term viability for a wide range of applications.

You May Also Be Interested in

Adesto Technologies
IC CBRAM 64KBIT I2C 8TSSOP / CBRAM Memory IC 64kb (32B Page Size) I²C 750 kHz 8-TSSOP
Lowest to $0.6837
STMicroelectronics
Need more? Email Us
STMicroelectronics
Eprom; 256 Kb X 8; 5V; 90; PLCC32; 2 V (min.); -0.3 V (min.); +/- 10 Ua (max.) I
Need more? Email Us
STMicroelectronics
M36DR216C120ZA6T St
Need more? Email Us
Micron Technology Inc.
IC FLASH 2GBIT PARALLEL 63VFBGA / FLASH - NAND Memory IC 2Gb (128M x 16) Parallel 63-VFBGA (10.5x13)
Lowest to $6.8819
Fairchild/ON Semiconductor
Need more? Email Us
STMicroelectronics
M28W160CB-90ZB6 St
Need more? Email Us
Micron Technology Inc.
Serial Nor Slc 2MX4 SOIC
Need more? Email Us
Micron Technology Inc.
DDR3 4G 256MX16 Fbga
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess