Microchip Technology AT24C02NSC Overview
The AT24C02NSC is a high-performance, 2-Kbit EEPROM (Electrically Erasable Programmable Read-Only Memory) brought to you by Microchip Technology, a leader in smart, connected, and secure embedded control solutions. This compact memory module is part of Microchip's extensive AT24Cxx series and is designed to provide efficient non-volatile data storage.
Featuring a simple I2C (Inter-Integrated Circuit) interface, the AT24C02NSC allows for easy integration into a wide range of applications, from consumer electronics to industrial systems. The device supports a bidirectional data bus and a significant amount of write endurance, making it suitable for applications that require frequent data updates.
Key Features:
- Memory Size: 2 Kb (256 x 8)
- Interface: I2C (2-wire serial interface), supports 1 MHz (Fast Mode) and 400 kHz (Standard Mode) data transfer rates.
- Operating Voltage: 2.7V to 5.5V, accommodating a wide range of power supply conditions.
- Write Cycle Time: 5 ms (max), enabling quick data storage.
- Write Endurance: 1 million write cycles, ensuring a long operational lifespan.
- Data Retention: Rated for over 100 years, providing reliable long-term data storage.
- Packaging: Available in an 8-lead SOP package, suitable for PCB mounting.
- Temperature Range: Industrial grade (-40°C to +85°C), ensuring stable operation under extreme conditions.
The AT24C02NSC is designed with versatility in mind, supporting a wide range of applications that require a small, non-volatile memory component. It is commonly used in portable devices, such as mobile phones and tablets, as well as in computer and peripheral devices, including printers and cameras. Additionally, it can be found in automotive applications, medical devices, and various industrial and instrumentation systems.
With its robust design and proven reliability, the AT24C02NSC from Microchip Technology is an excellent choice for designers and engineers looking to incorporate a small, yet powerful EEPROM into their next project.