EN
  • EN
  • DE

AT24C02PIB

Part No AT24C02PIB
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1046275-AT24C02PIB
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT24C02PIB CAD Model

Description

Microchip Technology's AT24C02PIB Product Overview

The AT24C02PIB is a high-performance, 2-Kbit EEPROM (Electrically Erasable Programmable Read-Only Memory) from Microchip Technology, designed to provide efficient non-volatile data storage. Utilizing an advanced CMOS technology, the AT24C02PIB ensures low power consumption while offering a fast and reliable storage solution for a variety of applications.

Key Features

  • Memory Size: 2-Kbit (256 x 8) providing ample space for device configuration, calibration data, and small application logs.
  • Interface: I2C (Two-Wire) Serial Interface, which supports a 1MHz fast mode plus, ensuring high-speed data transfer between the EEPROM and the host controller.
  • Write Cycle Time: 5 ms max, enabling quick data writes and efficient use in applications requiring frequent data updates.
  • Operating Voltage: 1.7V to 5.5V, making the AT24C02PIB versatile for use in both low and standard voltage operations.
  • Endurance: 1 Million write cycles, guaranteeing a long operational lifespan even under intense usage conditions.
  • Data Retention: Rated for 100 years, ensuring the integrity and preservation of critical data over an extended period.

Applications

The AT24C02PIB is well-suited for a wide array of applications, including but not limited to:

  • Smart cards
  • Portable devices
  • Medical and healthcare systems
  • Industrial and automotive controls
  • Consumer electronics

Product Packaging and Quality Assurance

This EEPROM comes in an 8-pin PDIP (Plastic Dual In-line Package), which is widely recognized for its ease of handling and soldering onto printed circuit boards. Microchip Technology ensures that each AT24C02PIB device meets rigorous quality standards, providing designers and engineers with a reliable and durable data storage component.

With its robust feature set and proven reliability, the AT24C02PIB from Microchip Technology stands out as a premier choice for those in need of a compact, efficient, and long-lasting EEPROM solution.

You May Also Be Interested in

Sony
Need more? Email Us
Kemet
Need more? Email Us
ADI Electronics
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Intel
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess