EN
  • EN
  • DE
  • IT

AT24C08C-MAHM-E

Part No AT24C08C-MAHM-E
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 8KBIT I2C 1MHZ 8UDFN  /  EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 550 ns 8-UDFN (2x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Package Tape & Reel
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 8Kb (1K x 8)
Memory Interface I2C
Clock Frequency 1 MHz
Write Cycle Time - Word, Page 5ms
Access Time 550 ns
Voltage - Supply 1.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 8-UFDFN Exposed Pad
Supplier Device Package 8-UDFN (2x3)
Base Product Number AT24C08
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.32.0051
Other Names AT24C08C-MAHM-E-ND,AT24C08C-MAHM-ECT,AT24C08C-MAHM-ETR,AT24C08C-MAHM-EDKR
Standard Package 15,000
Win Source Part Number 959616-AT24C08C-MAHM-E
Ultra Librarian 3D Model Ultra Librarian AT24C08C-MAHM-E CAD Model

Description

Product Overview: AT24C08C-MAHM-E from Microchip Technology

The AT24C08C-MAHM-E is a cutting-edge EEPROM (Electrically Erasable Programmable Read-Only Memory) device manufactured by Microchip Technology, a leader in microcontroller and analog semiconductors. This particular model is part of the AT24Cxx series, which is renowned for its high reliability and low-power data storage solutions. Designed for a wide range of applications, the AT24C08C-MAHM-E offers a convenient and flexible way to store data that must be preserved during power loss or device shutdown.

With an 8-Kbit (1,024 bytes) storage capacity, the AT24C08C-MAHM-E provides sufficient space for configuration parameters, serial numbers, calibration data, and any other type of data that requires long-term retention without power. The memory is organized as 1024 words of 8 bits each, allowing for efficient data management and access.

This EEPROM operates in the standard I²C-compatible (2-wire) serial interface, which supports up to 1 MHz clock frequency, making it easy to integrate into most microcontroller-based systems. Its low-voltage operation, ranging from 1.7V to 5.5V, makes it suitable for battery-operated and portable devices, where power conservation is crucial.

The device's 8-pin MSOP (Mini Small Outline Package) ensures a compact footprint on the printed circuit board, which is vital for space-constrained applications. The AT24C08C-MAHM-E also includes features such as a write protect pin to prevent inadvertent writes, and a hardware data protection mechanism to enhance data security.

Furthermore, the EEPROM is specified for a wide temperature range from -40°C to +85°C, ensuring reliable operation under various environmental conditions. Its endurance of one million write cycles and a data retention period of over 100 years guarantee longevity and durability of the stored data.

In summary, the AT24C08C-MAHM-E from Microchip Technology is a highly reliable and versatile non-volatile memory solution that provides designers with a low-power, high-performance storage option for a multitude of electronic systems.

You May Also Be Interested in

Mitsubishi
IC 27512 EEPROM 524, 288-Bit 250ns UV Erasable and Electrically Reprogrammable ROM
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us
ON Semiconductor
IC EEPROM 32KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 32Kb (4K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.8736
ON Semiconductor
IC EEPROM 16KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
Fairchild/ON Semiconductor
IC EEPROM 64KBIT I2C 8TSSOP / EEPROM Memory IC 64Kb (8K x 8) I²C 400 kHz 900 ns 8-TSSOP
Need more? Email Us
STMicroelectronics
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 512X8, SERIAL PDIP8 / EEPROM Memory IC 4Kb (512 x 8) SPI 1 MHz 8-DIP
Need more? Email Us
STMicroelectronics
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 8DIP / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 8-DIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.6548
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess