EN
  • EN
  • DE

AT24C1024BY7-YH25-T

Part No AT24C1024BY7-YH25-T
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 1MBIT I2C 1MHZ 8UDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features EEPROM Memory IC 1Mb (128K x 8) I²C 1 MHz 550 ns 8-UDFN (6x4.9)
Manufacturer Microchip Technology
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-UDFN Exposed Pad
Case / Package 8-UDFN (6x4.9)
Family Name AT24C1024
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Part Number AT24C1024BY7-YH25-TCT, AT24C1024BY7-YH25-T-ND, AT24C1024BY7-YH25-TTR, AT24C1024BY7-YH25-TDKR, AT24C1024BY7YH25T
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862016-AT24C1024BY7-YH25-T
Ultra Librarian 3D Model Ultra Librarian AT24C1024BY7-YH25-T CAD Model

Description

Microchip Technology AT24C1024BY7-YH25-T EEPROM

The AT24C1024BY7-YH25-T is a high-performance, 1-Megabit serial EEPROM memory module from Microchip Technology, designed for a wide range of applications that require reliable non-volatile memory storage. This device operates on a 1.7V to 5.5V power supply range, making it suitable for various low-power and standard devices.

Featuring a 1024K-bit capacity, the AT24C1024BY7-YH25-T is organized as 128K x 8 bits, which allows for ample storage for configuration parameters, device calibration data, or small application code storage. It communicates via a fast I²C-compatible (2-wire) serial interface, with speeds up to 1 MHz, ensuring quick data transfer rates for efficient performance in embedded systems.

The AT24C1024BY7-YH25-T is available in a compact 8-lead TSSOP (Thin Shrink Small Outline Package) and is characterized for operation across the industrial temperature range of -40°C to +85°C. This temperature range, combined with a write cycle time of 5 ms (max), makes it an excellent choice for industrial, automotive, and telecommunications applications where environmental conditions can be challenging and data integrity is crucial.

One of the key features of the AT24C1024BY7-YH25-T EEPROM is its byte and page write capability, which allows from 1 to 128 bytes of data to be written in a single write cycle, enhancing the efficiency of the memory management. Furthermore, the device supports a self-timed write cycle with auto-clear, eliminating the need for complex write operations and thereby simplifying the integration into system designs.

Microchip Technology ensures data retention of the AT24C1024BY7-YH25-T for a minimum of 100 years and guarantees a minimum of one million write cycles, which provides long-term reliability for applications that require frequent data updates. The device also features a built-in error detection scheme that ensures data integrity during communication.

In summary, the Microchip AT24C1024BY7-YH25-T EEPROM offers a robust and flexible storage solution for applications that demand high reliability and endurance, along with the convenience of a serial interface in a space-saving package.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC EEPROM 64KBIT I2C 8TSSOP / EEPROM Memory IC 64Kb (8K x 8) I²C 400 kHz 900 ns 8-TSSOP
Need more? Email Us
STMicroelectronics
IC EEPROM 512KBIT SPI 16MHZ 8SO / EEPROM Memory IC 512Kb (64K x 8) SPI 16 MHz 8-SOIC
Lowest to $1.7842
Fairchild/ON Semiconductor
EEPROM, 1KX16, SERIAL PDIP8 / EEPROM Memory IC 16Kb (1K x 16, 2K x 8) Microwire, SPI 1 MHz 8-DIP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 512X8, SERIAL PDIP8 / EEPROM Memory IC 4Kb (512 x 8) SPI 1 MHz 8-DIP
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 14SOIC / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 14-SOIC
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 250 kHz 8-TSSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 64KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $1.4338
NXP / Nexperia
Need more? Email Us
ON Semiconductor
IC EEPROM 2KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 2Kb (128 x 16) SPI 1 MHz 8-DIP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess