EN
  • EN
  • DE

AT24C128NSC27

Part No AT24C128NSC27
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1046299-AT24C128NSC27
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT24C128NSC27 CAD Model

Description

Microchip Technology's AT24C128NSC27 EEPROM

The AT24C128NSC27 is a high-performance, serial electrically erasable and programmable read-only memory (EEPROM) device from the renowned manufacturer, Microchip Technology. This particular EEPROM boasts a substantial 128-Kbit storage capacity, providing ample space for non-volatile memory storage applications. Its design is optimized for reliability, data retention, and endurance, making it an excellent choice for a wide range of data storage needs in various electronic systems.

Featuring a standard I²C-compatible (2-wire) serial interface, the AT24C128NSC27 allows for easy integration into most microcontroller-based systems. This interface facilitates a data transfer rate of 400kHz, which is quite efficient for many embedded applications. The device supports a voltage range of 2.7V to 5.5V, making it versatile for use in both low-voltage and standard digital circuits.

One of the key advantages of the AT24C128NSC27 is its robust design that guarantees long-term data retention of at least 100 years, coupled with the ability to endure one million write cycles. This level of durability ensures that the data stored on the EEPROM will remain safe and accessible over the product's lifetime, even under frequent write/erase operations.

The compact 8-lead SOIC (Narrow) package of the AT24C128NSC27 makes it suitable for space-constrained applications. Whether it's used in industrial control systems, medical devices, smart cards, or any other system requiring a reliable non-volatile memory, this EEPROM is designed to meet the stringent requirements of various sectors.

In addition to its technical features, the AT24C128NSC27 also includes write protection mechanisms. The hardware data protection feature includes a write protect pin to prevent inadvertent writes, ensuring the integrity of your data during critical operations or when devices are exposed to hostile environments.

Overall, the AT24C128NSC27 from Microchip Technology is a robust, reliable, and versatile EEPROM solution that provides a secure way to store data in a wide array of electronic applications, all while maintaining a small form factor and ease of integration.

You May Also Be Interested in

Allegro MicroSystems, LLC
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Kemet
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess