EN
  • EN
  • DE

AT24C16C-MAHM-T

Part No AT24C16C-MAHM-T
Manufacturer Microchip Technology
Catalog Memory
Description IC EEPROM 16KBIT I2C 1MHZ 8UDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tape & Reel
Product Status Active
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 16Kbit
Memory Organization 2K x 8
Memory Interface I2C
Clock Frequency 1 MHz
Write Cycle Time - Word, Page 5ms
Access Time 550 ns
Voltage - Supply 1.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-UFDFN Exposed Pad
Supplier Device Package 8-UDFN (2x3)
Base Product Number AT24C16C
Standard Package 5,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 565193-AT24C16C-MAHM-T
Ultra Librarian 3D Model Ultra Librarian AT24C16C-MAHM-T CAD Model

Description

The AT24C16C-MAHM-T is a high-performance, serial electrically erasable programmable read-only memory (EEPROM) device from Microchip Technology. This component is designed to provide a flexible and reliable non-volatile memory solution for applications that require data storage with endurance and low power consumption.

Key Features

  • Memory Size: The device offers 16-Kbit (2,048 x 8) of memory capacity, making it suitable for storing configuration settings, calibration data, and small application logs.
  • Interface: It utilizes the I²C (2-wire) serial interface for communication, supporting a data transfer rate of up to 1 MHz, which allows for quick and efficient data access.
  • Operating Voltage: The AT24C16C-MAHM-T operates within a voltage range of 1.7V to 5.5V, accommodating various logic levels and making it versatile for both low-power and standard applications.
  • Temperature Range: Designed for robust performance, it operates over an extended industrial temperature range of -40°C to +85°C, ensuring reliability in harsh environments.
  • Write Cycle Time: It features a maximum write cycle time of 5 ms, providing quick data storage capabilities and efficient write operations.
  • Endurance: The EEPROM is rated for a minimum of one million write cycles, and data retention is guaranteed for a minimum of 100 years, ensuring the longevity and durability of the stored data.
  • Packaging: This device comes in a compact 8-lead Mini-Map (MLF) package, which is ideal for space-constrained applications.

Applications

The AT24C16C-MAHM-T is suited for a wide range of applications across various industries. It is commonly used in:

  • Smart cards
  • Portable electronics
  • Medical devices
  • Industrial and automotive systems
  • Consumer electronics

With its combination of high-density storage, low power consumption, and robust performance, the Microchip Technology AT24C16C-MAHM-T EEPROM is an excellent choice for designers looking to enhance their systems with a reliable memory component.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8TSSOP
Need more? Email Us
Microchip Technology
Lowest to $2.8013
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8TSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0041 $50.2050
125+ $0.8238 $102.9750
190+ $0.7981 $151.6390
260+ $0.7724 $200.8240
335+ $0.7466 $250.1110
450+ $0.6694 $301.2300
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,940 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess