EN
  • EN
  • DE

AT24C32ANSU27A

Part No AT24C32ANSU27A
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1018637-AT24C32ANSU27A
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT24C32ANSU27A CAD Model

Description

Microchip Technology's AT24C32ANSU27A EEPROM

The AT24C32ANSU27A is a high-performance, 32-Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) module from the industry-leading manufacturer, Microchip Technology. This integrated circuit is designed for optimal data storage solutions, providing robust, non-volatile memory storage with a high level of endurance and data retention.

Featuring a generous 32,768 bits of memory, the AT24C32ANSU27A is organized as 4096 words of 8 bits each. Its I²C-compatible (2-wire) serial interface facilitates simple integration into a wide array of applications, ranging from industrial and automotive systems to consumer electronics and IoT devices. The device operates across a voltage range of 1.7V to 5.5V, making it versatile for low-power and standard operations alike.

The EEPROM is housed in an 8-lead SOIC (Small Outline Integrated Circuit) package, ensuring a compact footprint that is ideal for space-constrained applications. The AT24C32ANSU27A boasts a fast write cycle time of 5 ms, allowing for efficient data management and rapid updates to stored information. Additionally, the device supports a write cycle endurance of 1 million cycles per word and a data retention period of over 100 years, guaranteeing reliability over extended periods of use.

Key features of the AT24C32ANSU27A include:

  • Memory Size: 32-Kbit (4096 x 8)
  • Interface: I²C (2-wire) Serial
  • Voltage Range: 1.7V to 5.5V
  • Package: 8-lead SOIC
  • Write Cycle Time: 5 ms (typical)
  • Endurance: 1 million write cycles per word
  • Data Retention: >100 years

With its robust feature set and Microchip's reputation for quality, the AT24C32ANSU27A is an exceptional choice for designers who require a reliable and flexible non-volatile memory solution. Whether you're working on advanced microcontroller projects or designing a new consumer gadget, this EEPROM will provide the data security and performance you need.

You May Also Be Interested in

ABB Embedded Power
Need more? Email Us
Intel
Need more? Email Us
Kemet
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Intel
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Hewlett Packard
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess