EN
  • EN
  • DE
  • IT

AT24C32AW-10SU-2.7

Part No AT24C32AW-10SU-2.7
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 32K I2C 400KHZ 8SOIC / Two-wire Serial EEPROM 32K (4096 x 8) 64K (8192 x 8)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tube
Part Status Obsolete (End Of Life)
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 32Kb (4K x 8)
Memory Interface I2C
Clock Frequency 400kHz
Write Cycle Time - Word, Page 5ms
Access Time 900ns
Supply Voltage (V) 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC (0.209", 5.30mm Width)
Supplier Device Package 8-SOIC
Part Number Series AT24C32
Manufacturer Pack Quantity 94
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806681-AT24C32AW-10SU-2.7
Ultra Librarian 3D Model Ultra Librarian AT24C32AW-10SU-2.7 CAD Model

Description

Microchip Technology's AT24C32AW-10SU-2.7 EEPROM

The AT24C32AW-10SU-2.7 is a high-performance, 32-Kbit serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from Microchip Technology. This EEPROM offers a significant amount of non-volatile storage and is ideal for applications requiring data storage and retrieval without the need for a battery to maintain the data integrity.

This device operates on a power supply voltage ranging from 2.7V to 5.5V, making it suitable for a wide array of applications including those that are battery-powered. The AT24C32AW-10SU-2.7 is provided in an 8-lead SOIC package, which is both compact and easy to integrate into various system designs.

The EEPROM boasts an impressive 10ms write cycle time, allowing for quick data writes, and it supports a data retention period of over 100 years, ensuring that data is preserved for the long term. Additionally, it is capable of 1 million write cycles, signifying its reliability and endurance.

One of the key features of the AT24C32AW-10SU-2.7 is its I²C-compatible (2-wire) serial interface, which facilitates simple integration into most microcontroller-based systems. This interface not only simplifies connectivity but also allows for up to eight devices on the same bus, enabling a potential expansion of memory up to 256 Kbits without a significant increase in pin count.

The device supports a write protect feature, which is useful in preventing inadvertent writes to the memory during critical operations or after the desired data has been stored. This feature ensures the integrity and security of the data stored within the EEPROM.

In summary, the AT24C32AW-10SU-2.7 from Microchip Technology is a robust and versatile memory solution that offers reliable storage capabilities for a multitude of electronic applications. Its low-power consumption, significant data retention, and easy interfacing make it an excellent choice for designers looking to incorporate non-volatile memory into their systems.

You May Also Be Interested in

Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us
ON Semiconductor
IC EEPROM 4KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Lowest to $1.1003
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 8DIP / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Fairchild/ON Semiconductor
IC EEPROM 64KBIT I2C 8TSSOP / EEPROM Memory IC 64Kb (8K x 8) I²C 400 kHz 900 ns 8-TSSOP
Need more? Email Us
Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $155.1529
STMicroelectronics
Need more? Email Us
Renesas Electronics America
8K X 8 EEPROM 3V 100 ns PDSO28
Need more? Email Us
ON Semiconductor
IC EEPROM 4KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
National Semiconductor (TI)
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.6548
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess