EN
  • EN
  • DE

AT24C32E-SSHM-B

Part No AT24C32E-SSHM-B
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 32KBIT I2C 1MHZ 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 13 Weeks
Features EEPROM Memory IC 32Kb (4K x 8) I²C 8-SOIC
Manufacturer Microchip Technology
Package Tube
Operating Temperature Range -40°C ~ 85°C (TC)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name AT24C32E
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Quantity per package 100
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862026-AT24C32E-SSHM-B
Ultra Librarian 3D Model Ultra Librarian AT24C32E-SSHM-B CAD Model

Description

Microchip Technology's AT24C32E-SSHM-B EEPROM

The AT24C32E-SSHM-B from Microchip Technology is a high-performance, 32-Kbit Serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device that operates through an I²C-compatible (2-wire) serial interface. This compact, non-volatile memory module is an excellent choice for a wide range of applications requiring efficient data storage and retrieval without the need for a constant power supply.

Key Features:

  • Memory Size: 32-Kbit (4,096 x 8)
  • Interface: I²C (2-wire) Serial Interface, supports standard and fast I²C modes
  • Operating Voltage Range: 1.7V to 5.5V, making it suitable for a variety of logic levels and power supplies
  • Write Cycle Time: 5 ms (max), allowing for quick data updates
  • Write Protect: Dedicated write protect pin for hardware data protection
  • Endurance: 1 million write cycles, ensuring long-term reliability
  • Data Retention: Rated for over 100 years, providing a stable storage solution
  • Package: 8-lead SOIC, offering a compact footprint for space-constrained applications

Applications:

The AT24C32E-SSHM-B is versatile and can be used in various applications, including:

  • Smart cards
  • Portable devices
  • Medical devices
  • Industrial and control systems
  • PC peripherals
  • Consumer electronics

Quality and Support:

Microchip Technology is known for its commitment to quality, and the AT24C32E-SSHM-B EEPROM is no exception. Customers can expect robust support and reliability from this product, backed by Microchip's reputation as a leading provider of smart, connected, and secure embedded control solutions. Whether for simple data storage needs or complex system memory requirements, the AT24C32E-SSHM-B is an excellent choice for designers looking for a dependable and flexible memory solution.

You May Also Be Interested in

Hitachi, Ltd
Need more? Email Us
ON Semiconductor
IC EEPROM 64KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $1.4338
ON Semiconductor
IC EEPROM 16KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
ON Semiconductor
IC EEPROM 2KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 2Kb (128 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 512X8, SERIAL PDIP8 / EEPROM Memory IC 4Kb (512 x 8) SPI 1 MHz 8-DIP
Need more? Email Us
Fairchild/ON Semiconductor
IC EEPROM 64KBIT I2C 8TSSOP / EEPROM Memory IC 64Kb (8K x 8) I²C 400 kHz 900 ns 8-TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 1KX16, SERIAL PDIP8 / EEPROM Memory IC 16Kb (1K x 16, 2K x 8) Microwire, SPI 1 MHz 8-DIP
Need more? Email Us
National Semiconductor (TI)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8762 $52.5720
140+ $0.7189 $100.6460
220+ $0.6964 $153.2080
300+ $0.6740 $202.2000
385+ $0.6515 $250.8275
515+ $0.5841 $300.8115
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,800 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess