EN
  • EN
  • DE
  • IT

AT24C512C2-10CI-2.7

Part No AT24C512C2-10CI-2.7
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 512KBIT 1MHZ 8LAP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Memory Format EEPROM
Technology EEPROM
Memory Size 512Kb (64K x 8)
Max Frequency 1MHz
Access Time 550ns
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-LAP (5x8)
Win Source Part Number 1018871-AT24C512C2-10CI-2.7
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian AT24C512C2-10CI-2.7 CAD Model

Description

Product Overview: AT24C512C2-10CI-2.7

The AT24C512C2-10CI-2.7 is a high-performance, 512-Kbit Serial Electrically Erasable and Programmable Read-Only Memory (EEPROM) device from the renowned manufacturer Microchip Technology. This integrated circuit is designed to provide a flexible, non-volatile storage solution for sophisticated electronic applications that require efficient data storage and retrieval.

Key Features:

  • Memory Capacity: The device boasts a substantial 512-Kbit (64K x 8) memory size, which is ideal for storing configuration settings, calibration data, or small application programs.
  • Interface: It employs a two-wire serial interface, which supports the I²C protocol, making it easily accessible by a wide range of microcontrollers and processors.
  • Speed: The AT24C512C2-10CI-2.7 operates at a clock frequency of 1 MHz, ensuring swift data transfer rates that are essential for high-speed applications.
  • Operating Voltage: This device is designed to work with a supply voltage of 2.7V to 5.5V, making it versatile for both 3.3V and 5V systems.
  • Temperature Range: It is robust enough to operate in industrial temperature ranges, from -40°C to +85°C, ensuring reliable performance in harsh environments.
  • Packaging: The EEPROM comes in a convenient 8-lead CERDIP package, which provides excellent protection against environmental factors and is suitable for various mounting techniques.
  • Write Protection: It features a hardware write protect pin that safeguards your data against inadvertent writes, providing an additional layer of security.

Applications:

The AT24C512C2-10CI-2.7 is an ideal choice for a multitude of applications that require reliable and durable data storage. It is commonly used in industrial control systems, medical devices, smart cards, and consumer electronics. Its robustness and flexibility also make it suitable for automotive applications, telecommunications infrastructure, and IoT devices.

Conclusion:

With its combination of high-density storage, low-power consumption, and strong endurance, the AT24C512C2-10CI-2.7 from Microchip Technology stands out as a top-tier EEPROM solution. Its ease of integration and wide operating range ensure that it meets the rigorous demands of modern electronic systems.

You May Also Be Interested in

SHANGHAI BELLING CO., LTD.
1.7V~5.5V 256Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1019
Puya Semiconductor (Shanghai) Co., Ltd.
1.7V~5.5V 128Kbit 1MHz I2C TSSOP-8 Memory (ICs) RoHS
Lowest to $0.2053
Xicor Inc.
EEPROM Parallel 64K-bit 8K x 8 5V 28-Pin SOIC W
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8SOIC / EEPROM Memory IC 2Kb (128 x 8 x 2) I²C 400 kHz 900 ns 8-SOIC
Lowest to $0.7250
Microchip Technology
IC EEPROM 2KBIT I2C SC70-5 / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns SC-70-5
Lowest to $0.8494
Microchip Technology
IC EEPROM 1KBIT I2C 400KHZ 8TDFN / EEPROM Memory IC 1Kb (128 x 8) I²C 400 kHz 900 ns 8-TDFN (2x3)
Need more? Email Us
ON Semiconductor
IC SUPERVISOR 2 CHANNEL 8SOIC / Supervisor Open Drain or Open Collector 2 Channel 8-SOIC
Lowest to $0.6989
Microchip Technology
IC EEPROM 16KBIT I2C 1MHZ 8TSSOP / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-TSSOP
Lowest to $0.6642
National Semiconductor (TI)
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess