EN
  • EN
  • DE

AT24CS16-XHM-T

Part No AT24CS16-XHM-T
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC EEPROM 16KBIT I2C 1MHZ 8TSSOP / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 550 ns 8-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory>Memory
Manufacturer Microchip Technology
Packaging Reel - TR
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 16Kb (2K x 8)
Memory Interface I2C
Clock Frequency 1 MHz
Write Cycle Time - Word, Page 5ms
Access Time 550 ns
Voltage - Supply 1.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 8-TSSOP
Base Product Number AT24CS16
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Part Number AT24CS16-XHM-T-ND,1611-AT24CS16-XHM-TTRINACTIVE,AT24CS16-XHM-T SL901DKR-ND,AT24CS16-XHM-T SL901,AT24CS16-XHM-TDKR,AT24CS16-XHM-T SL901TR,AT24CS16-XHM-T SL901TR-ND,AT24CS16-XHM-T SL901CT-ND,1611-AT24CS16-XHM-TCT,AT24CS16-XHM-TCT,1611-AT24CS16-XHM-TTR-ND,1611-AT24CS16-XHM-TTR,AT24CS16-XHM-TINACTIVE,AT24CS16-XHM-T SL901DKR,AT24CS16-XHM-T SL901CT,1611-AT24CS16-XHM-TDKR,AT24CS16-XHM-TTR
Standard Package 5,000
Win Source Part Number 1318509-AT24CS16-XHM-T
Ultra Librarian 3D Model Ultra Librarian AT24CS16-XHM-T CAD Model

Description

Microchip Technology's AT24CS16-XHM-T EEPROM

The AT24CS16-XHM-T is a serial electrically erasable and programmable read-only memory (EEPROM) chip brought to you by Microchip Technology, a leader in smart, connected, and secure embedded control solutions. This high-performance memory module is a part of the popular AT24CS series and is designed to cater to a wide range of data storage requirements across various electronic applications.

Key Features

  • Memory Size: The AT24CS16-XHM-T offers a 16-Kbit (2,048 x 8) memory size, providing ample space for non-volatile data storage.
  • Interface: It utilizes the standard I²C-compatible (2-wire) serial interface, ensuring easy integration into most microcontroller-based systems and facilitating simple, efficient communication with other devices on the same bus.
  • Speed: This device supports a clock frequency of up to 1 MHz, allowing for rapid data transfer and quick access to stored information.
  • Operating Voltage: It operates within a voltage range of 1.7V to 5.5V, making it versatile for both low and standard voltage applications.
  • Packaging: The EEPROM is provided in a compact, 8-lead TSSOP package, which is ideal for space-constrained applications.
  • Endurance: The device is rated for a high write endurance of 1 million write cycles, ensuring long-term reliability and data integrity.
  • Data Retention: It boasts a data retention period of over 100 years, guaranteeing the preservation of your critical data over extensive periods.
  • Additional Features: The AT24CS16-XHM-T includes features such as a pre-programmed unique serial number and a write protect pin to prevent inadvertent writes, enhancing data security.

Applications

The AT24CS16-XHM-T is suitable for a variety of applications, including but not limited to:

  • Consumer electronics
  • Industrial automation
  • Automotive systems
  • Telecommunication infrastructure
  • Medical devices
  • Smart cards

With its robust feature set and Microchip's reputation for quality, the AT24CS16-XHM-T EEPROM is an excellent choice for designers and engineers looking to incorporate reliable data storage into their next project.

You May Also Be Interested in

Macronix
IC FLASH 16MBIT SPI/DUAL 8SOP / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Dual I/O 104 MHz 8-SOP
Lowest to $0.8316
GigaDevice Semiconductor
IC FLASH 16MBIT SPI/QUAD 8LGA / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 104 MHz 8-LGA
Lowest to $0.6711
Alliance Memory, Inc.
SDRAM - 256K, 16X16, TSOP 54 / SDRAM Memory IC 256Mb (16M x 16) LVTTL 166 MHz 5 ns 54-TSOP II
Lowest to $5.8209
Renesas Electronics America
IC SRAM 1MBIT PARALLEL 32SOP / SRAM Memory IC 1Mb (128K x 8) Parallel 70 ns 32-SOP
Lowest to $9.5553
Cypress Semiconductor Corp
IC FLASH 64MBIT PARALLEL 48TSOP / FLASH - NOR Memory IC 64Mb (8M x 8, 4M x 16) Parallel 70 ns 48-TSOP
Lowest to $5.5506
Alliance Memory, Inc.
IC DRAM 512MBIT PAR 54TSOP II / SDRAM Memory IC 512Mb (64M x 8) Parallel 133 MHz 17 ns 54-TSOP II
Need more? Email Us
Microchip Technology
IC EEPROM 64KBIT I2C 1MHZ 8SOIC / EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 400 ns 8-SOIC
Lowest to $0.6436
Microchip Technology
IC EEPROM 2KBIT I2C SOT23-5 / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns SOT-23-5
Lowest to $0.5021
Winbond Electronics
IC FLASH 16MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O, QPI 104 MHz 8-SOIC
Lowest to $1.4689

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9514 $52.3270
130+ $0.7807 $101.4910
200+ $0.7563 $151.2600
275+ $0.7319 $201.2725
355+ $0.7075 $251.1625
475+ $0.6343 $301.2925
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 140 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess