EN
  • EN
  • DE

AT25010B-SSPD-T

Part No AT25010B-SSPD-T
Manufacturer Microchip Technology
Catalog Memory
Description IC EEPROM 1KBIT SPI 5MHZ 8SOIC / EEPROM Memory IC 1Kbit SPI 5 MHz 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 1Kbit
Memory Organization 128 x 8
Memory Interface SPI
Clock Frequency 5 MHz
Write Cycle Time - Word, Page 5ms
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number AT25010
Standard Package 4,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 862041-AT25010B-SSPD-T
Ultra Librarian 3D Model Ultra Librarian AT25010B-SSPD-T CAD Model

Description

The AT25010B-SSPD-T from Microchip Technology is a high-performance and reliable EEPROM (Electrically Erasable Programmable Read-Only Memory) device that offers a robust storage solution for a wide range of applications. This particular model is part of the AT25010B series, which is known for its low-power consumption and high endurance, making it an ideal choice for embedded systems where power efficiency and data integrity are critical.

Key Features

  • Memory Size: The AT25010B-SSPD-T offers a storage capacity of 1 Kbit, which is organized as 128 x 8 bits. This size is suitable for storing configuration parameters, calibration data, or small application data sets.
  • Interface: It utilizes the industry-standard SPI (Serial Peripheral Interface) bus, which ensures easy integration into most microcontroller-based systems and allows for high-speed data transfer.
  • Operating Voltage: The device operates within a voltage range of 1.8V to 5.5V, accommodating various system power requirements and enabling use in both 3.3V and 5V environments.
  • Endurance: The EEPROM is rated for a high endurance of 1 million write cycles per byte, ensuring a long operational lifespan even with frequent data updates.
  • Data Retention: It guarantees data retention for a period of 100 years, providing a stable and reliable storage medium over extensive periods.
  • Temperature Range: With an industrial temperature range of -40°C to +85°C, the AT25010B-SSPD-T is resilient and can operate in harsh environmental conditions.
  • Package: The device comes in a space-saving 8-lead SOIC (Small Outline Integrated Circuit) package, which is suitable for compact PCB designs.

Applications

The AT25010B-SSPD-T is versatile and can be used in a variety of applications, including:

  • Industrial and automotive electronics
  • Consumer electronics
  • Medical devices
  • Telecommunication systems
  • Smart cards

Overall, the AT25010B-SSPD-T EEPROM from Microchip Technology is a reliable and efficient solution for designers who require a non-volatile memory device with a small footprint, low power consumption, and high data integrity.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 32KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT 3-WIRE 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT 3-WIRE 2MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess