EN
  • EN
  • DE

AT25320-10PC-2.7

Part No AT25320-10PC-2.7
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 32KBIT SPI 3MHZ 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features EEPROM Memory IC 32Kb (4K x 8) SPI 3 MHz 8-PDIP
Manufacturer Microchip Technology
Package Tube
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Through Hole
Package 8-DIP (0.300", 7.62mm)
Case / Package 8-PDIP
Family Name AT25320
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Quantity per package 50
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862056-AT25320-10PC-2.7
Ultra Librarian 3D Model Ultra Librarian AT25320-10PC-2.7 CAD Model

Description

The AT25320-10PC-2.7 is a high-performance, 32K serial EEPROM (Electrically Erasable Programmable Read-Only Memory) from the renowned semiconductor manufacturer, Microchip Technology. This device is designed to provide flexible, non-volatile storage that can be electrically erased and reprogrammed, making it ideal for a wide range of applications including industrial, automotive, and consumer electronics.

With a memory density of 32,768 bits, the AT25320-10PC-2.7 offers ample space for vital data storage such as device configuration, calibration data, and user preferences. The EEPROM operates under a voltage range of 2.7V to 5.5V, accommodating various system power supplies and ensuring compatibility with both low-power and standard operations.

This particular model features a 10 MHz max clock frequency, allowing for rapid data access and swift write cycles, thereby enhancing device performance and user experience. The SPI (Serial Peripheral Interface) ensures a simple and efficient communication protocol, which is both reliable and easy to implement in a multitude of microcontroller-based systems.

The AT25320-10PC-2.7 comes in a DIP (Dual In-line Package) form factor, making it suitable for through-hole mounting techniques. This packaging is often favored for its ease of handling and soldering, particularly in prototyping and small production runs. Moreover, the DIP package enhances the durability of the device, allowing it to withstand harsher environments and providing a robust solution for demanding applications.

Key features of the AT25320-10PC-2.7 include:

  • 32K (4,096 x 8) Serial Electrically Erasable PROM
  • User-selectable internal organization of 4,096 x 8 bits
  • Low-voltage operation (2.7V - 5.5V)
  • 10 MHz max clock frequency
  • Self-timed write cycle with auto-clear
  • Write protect feature for hardware data protection
  • 20-year data retention
  • Industrial temperature range (-40°C to +85°C)

In summary, the Microchip Technology AT25320-10PC-2.7 EEPROM is a reliable and versatile storage solution that offers the quality and performance expected from a leading semiconductor brand.

You May Also Be Interested in

Greenliant
GLS29EE Series 512 kbit (64 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 14SOIC / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 14-SOIC
Need more? Email Us
ON Semiconductor
IC EEPROM 4KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Lowest to $1.0927
ON Semiconductor
IC EEPROM 32KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 32Kb (4K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.7800
Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $138.5294
ON Semiconductor
IC EEPROM 16KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
Mitsubishi
IC 27512 EEPROM 524, 288-Bit 250ns UV Erasable and Electrically Reprogrammable ROM
Need more? Email Us
National Semiconductor (TI)
Need more? Email Us
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 256Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1019

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3250 $59.8500
43+ $2.7283 $117.3169
66+ $2.6429 $174.4314
91+ $2.5576 $232.7416
117+ $2.4724 $289.2708
157+ $2.2167 $348.0219
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,580 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess