EN
  • EN
  • DE

AT25320B-XPDGV-T

Part No AT25320B-XPDGV-T
Manufacturer Microchip Technology
Catalog Memory
Description IC EEPROM 32KBIT SPI 5MHZ 8TSSOP / EEPROM Memory IC 32Kbit SPI 5 MHz 8-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 32Kbit
Memory Organization 4K x 8
Memory Interface SPI
Clock Frequency 5 MHz
Write Cycle Time - Word, Page 5ms
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 8-TSSOP
Base Product Number AT25320
Standard Package 5,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 862060-AT25320B-XPDGV-T
Ultra Librarian 3D Model Ultra Librarian AT25320B-XPDGV-T CAD Model

Description

Introducing the AT25320B-XPDGV-T EEPROM by Microchip Technology

The AT25320B-XPDGV-T is a cutting-edge, high-performance Serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device brought to you by Microchip Technology, a leader in microcontroller and analog semiconductors. This product is designed for a wide range of applications, offering a reliable and flexible data storage solution that ensures data integrity even after extensive read and write operations.

With a storage capacity of 32K (32,768 bits), the AT25320B-XPDGV-T provides ample space for your firmware storage needs, user settings, or any other critical data your application might require. The device operates under the standard SPI (Serial Peripheral Interface), which is renowned for its simplicity and efficiency, allowing for high-speed data transfer between the EEPROM and the host controller.

The AT25320B-XPDGV-T operates over a wide voltage range of 1.8V to 5.5V, making it versatile for various system designs and ensuring compatibility with both low-power and standard logic level applications. This feature is particularly beneficial for battery-operated devices where power consumption is a critical factor.

One of the standout features of this EEPROM is its write protection mechanisms. The device includes hardware and software data protection schemes, such as write protect pins and write enable instructions, which safeguard your data against inadvertent changes, thus providing an additional layer of security for your application.

Furthermore, the AT25320B-XPDGV-T is available in a 8-pin TSSOP package, which is known for its small footprint and suitability for space-constrained applications. The device also boasts an industrial temperature range of -40°C to +85°C, ensuring reliable operation under harsh environmental conditions.

Whether you're designing consumer electronics, automotive systems, industrial controls, or Internet of Things (IoT) devices, the AT25320B-XPDGV-T from Microchip Technology is an excellent choice for your non-volatile memory needs. Its robustness, reliability, and ease of integration make it an indispensable component for any application requiring a dependable EEPROM solution.

You May Also Be Interested in

Amd
IC PROM SER I-TEMP 3.3V 20-SOIC /
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Micron Technology Inc.
IC DRAM 32GBIT 1866MHZ FBGA / SDRAM - Mobile LPDDR4 Memory IC 32Gb (1G x 32) 1.866 GHz
Need more? Email Us
STMicroelectronics
M36DR216C120ZA6T St
Need more? Email Us
STMicroelectronics
M28W160CB-90ZB6 St
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9932 $59.5920
145+ $0.8150 $118.1750
220+ $0.7896 $173.7120
305+ $0.7641 $233.0505
395+ $0.7387 $291.7865
525+ $0.6622 $347.6550
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess