EN
  • EN
  • DE
  • IT

AT25640A-10TQ-2.7

Part No AT25640A-10TQ-2.7
Manufacturer Microchip Technology
Catalog Memory
Description IC EEPROM 64KBIT SPI 5MHZ 8TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Bulk
Product Status Active
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 64Kbit
Memory Organization 8K x 8
Memory Interface SPI
Clock Frequency 5 MHz
Write Cycle Time - Word, Page 5ms
Access Time 40 ns
Voltage - Supply 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 8-TSSOP
Base Product Number AT25640
Standard Package 5,000 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 565280-AT25640A-10TQ-2.7
Ultra Librarian 3D Model Ultra Librarian AT25640A-10TQ-2.7 CAD Model

Description

The AT25640A-10TQ-2.7 is a high-performance, serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from Microchip Technology, designed to provide reliable data storage solutions across a wide range of applications. This device offers a 64Kb memory capacity, enabling users to store and retain critical data even after power-off.

Key Features

  • Memory Capacity: 64Kb (8,192 x 8-bit) which allows for robust data management and storage capabilities.
  • Operating Voltage: The device operates at a low voltage range of 2.7V to 5.5V, making it suitable for battery-operated and low-power applications.
  • High-Speed Operation: With a maximum clock frequency of 10MHz, the AT25640A-10TQ-2.7 ensures swift data transfer rates for enhanced performance.
  • Interface: The device utilizes the industry-standard SPI (Serial Peripheral Interface) bus, ensuring compatibility with a wide range of microcontrollers and processors.
  • Write Protection: It features hardware-controlled write protection with a dedicated write protect pin to prevent accidental data overwrites.
  • Endurance: The EEPROM is rated for a minimum of 1 million write cycles, providing a reliable storage solution with a long lifespan.
  • Data Retention: Guaranteed data retention for a minimum of 100 years, ensuring data integrity over extended periods.
  • Temperature Range: The device operates reliably across an industrial temperature range of -40°C to +85°C.
  • Package: Available in a compact 8-lead TSSOP package, the AT25640A-10TQ-2.7 is designed for space-constrained applications.

Applications

The versatility of the AT25640A-10TQ-2.7 makes it an ideal choice for a variety of applications, including:

  • Industrial and automotive control systems
  • Portable consumer electronics
  • Medical devices
  • Smart cards
  • Networking equipment

With its robust feature set and reliable performance, the Microchip Technology AT25640A-10TQ-2.7 EEPROM stands out as a superior choice for designers and engineers seeking a dependable data storage solution.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Micron Technology Inc.
IC MEMORY FLASH FBGA / FLASH - NAND, DRAM - LPDDR3 Memory IC 128Gb (16G x 8)(NAND), 8Gb (256M x 32)(LPDDR3) MMC, LPDRAM 933 MHz 221-WFBGA (13x11.5)
Need more? Email Us
STMicroelectronics
M36DR232A120ZA6T St
Need more? Email Us
Micron Technology Inc.
Serial Nor Slc 2MX4 SOIC
Need more? Email Us
STMicroelectronics
Need more? Email Us
Micron Technology Inc.
IC FLASH 8MBIT PARALLEL 48TSOP / FLASH - NOR Memory IC 8Mb (1M x 8, 512K x 16) Parallel 70 ns 48-TSOP
Need more? Email Us
STMicroelectronics
M36DR216C120ZA6T St
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
STMicroelectronics
M36DR432A10CZA6 St
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8471 $59.7891
50+ $2.3366 $116.8300
77+ $2.2626 $174.2202
106+ $2.1899 $232.1294
137+ $2.1171 $290.0427
183+ $1.8977 $347.2791
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,400 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess