EN
  • EN
  • DE

AT25DF641-SU

Part No AT25DF641-SU
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1046412-AT25DF641-SU
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT25DF641-SU CAD Model

Description

Microchip Technology's AT25DF641-SU: A High-Performance Serial Flash Memory

The AT25DF641-SU from Microchip Technology is a serial interface Flash memory device designed for a wide array of digital applications. This high-speed, 64-megabit memory module is ideal for manufacturers and developers who require reliable storage with advanced features and a small form factor. The AT25DF641-SU is a versatile component that can be utilized in a multitude of devices such as digital cameras, mobile phones, and portable media players, as well as in industrial and automotive applications where durability and performance are paramount.

Equipped with a flexible and efficient serial peripheral interface (SPI), the AT25DF641-SU allows for high-speed data transfer rates that are essential for modern, high-performance gadgets. The device supports the RapidS serial interface for frequencies up to 104MHz, enabling fast read speeds that can significantly improve the overall responsiveness of consumer electronics and embedded systems. Furthermore, the Deep Power-Down mode ensures minimal power consumption when the device is not in active use, making it an energy-efficient choice for battery-powered applications.

The AT25DF641-SU boasts a sector architecture that provides 128 sectors of 64 kilobytes each, which facilitates easy and efficient data management. This sectorization allows for better memory usage and simplifies the process of updating code or data stored within the device. Additionally, the memory is divided into two 32-megabit partitions that can be independently erased, programmed, or read, providing greater flexibility and control over the stored content.

For security-sensitive applications, the AT25DF641-SU features a hardware and software protection mechanism. The device includes individual sector lock-down capabilities to prevent unintended modifications, ensuring the integrity and security of the data. It also supports a unique device ID for identification purposes, which can be used for system-level security checks and to prevent counterfeiting.

In summary, the AT25DF641-SU from Microchip Technology is a robust and reliable serial Flash memory device that offers high-speed performance, advanced security features, and low power consumption. Its adaptability and efficiency make it a top choice for a vast range of electronic applications where dependable data storage is crucial.

You May Also Be Interested in

ABB Embedded Power
Need more? Email Us
ADI Electronics
Need more? Email Us
Kemet
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess