EN
  • EN
  • DE

AT25DQ161-SSH-B

Part No AT25DQ161-SSH-B
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH 16MBIT 100MHZ 8SOIC / NOR Flash Serial-SPI 3.3V 16M-bit 2M x 8 5ns 8-Pin SOIC Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Part Status Obsolete(EOL)
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 16Mb (2M x 8)
Clock Frequency 100MHz
Write Cycle Time - Word, Page 7μs, 3ms
Memory Interface SPI
Operating Supply Voltage 2.7 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C (TC)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 768917-AT25DQ161-SSH-B
Popularity Medium
Supply and Demand Status Limited
Family Name AT25DQ161
Introduction Date October 01, 2012
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AT25DQ161-SSH-B CAD Model

Description

Microchip Technology AT25DQ161-SSH-B Flash Memory

The AT25DQ161-SSH-B is a high-performance serial Flash memory device from Microchip Technology, designed to offer a reliable storage solution for a wide range of applications. This versatile memory chip features a 16-Mbit capacity and utilizes the Serial Peripheral Interface (SPI) for fast data transfer rates, making it an excellent choice for embedded systems that require quick access to non-volatile memory.

Key Features

  • Memory Size: 16 Mbit (2 MB), providing ample space for firmware storage, parameter settings, or data logging.
  • Interface: SPI-compatible serial interface ensures compatibility with a broad range of microcontrollers and processors.
  • Speed: Supports Standard SPI, Dual SPI, and Quad SPI for flexible and high-speed operations.
  • Voltage Range: Operates across a wide voltage range of 2.7V to 3.6V, suitable for battery-powered and low-power applications.
  • Package: Comes in an 8-pin SOIC package, which is widely used and easy to solder onto PCBs.
  • Temperature Range: Industrial temperature range from -40°C to +85°C, ensuring reliable performance under extreme conditions.
  • Security: Advanced security features include write protection, a lockable OTP space, and individual sector protection to safeguard critical data.

Applications

The AT25DQ161-SSH-B is suitable for a variety of applications, including:

  • Embedded systems
  • Internet of Things (IoT) devices
  • Consumer electronics
  • Industrial control systems
  • Medical devices
  • Automotive electronics

Microchip's commitment to quality and long-term availability makes the AT25DQ161-SSH-B a reliable choice for designers and manufacturers who need a dependable storage solution. Its balance of performance, power efficiency, and robust security features ensure that it can meet the demands of both simple and complex electronic systems.

Whether you're developing a new product or upgrading an existing one, the AT25DQ161-SSH-B offers the flexibility and performance needed to create innovative solutions in today's dynamic technology landscape.

You May Also Be Interested in

Cypress Semiconductor Corp
IC FLASH 128MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 128Mb (16M x 8) Parallel 90 ns 64-FBGA (13x11)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 512MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 512Mb (32M x 16) Parallel 110 ns 64-FBGA (9x9)
Need more? Email Us
Micron Technology Inc.
NOR Flash Parallel/Serial 2.5V/3.3V 64Mbit 4M x 16bit 60ns 64-Pin BGA Tray
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 1GBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 1Gb (64M x 16) Parallel 100 ns 64-FBGA (9x9)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 32MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 32Mb (4M x 8, 2M x 16) Parallel 90 ns 64-FBGA (13x11)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 64MBIT PARALLEL 48FBGA / FLASH - NOR Memory IC 64Mb (4M x 16) Parallel 55 ns 48-FBGA (8.15x6.15)
Need more? Email Us
Spansion
FLASH, 16MX8, 100NS, PBGA64 / FLASH - NOR Memory IC 128Mb (8M x 16) Parallel 100 ns 64-FBGA (9x9)
Lowest to $8.5073
Cypress Semiconductor Corp
IC FLASH 256MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 256Mb (32M x 8) Parallel 90 ns 64-FBGA (13x11)
Lowest to $13.4156
Cypress Semiconductor Corp
NOR Flash Parallel 3V 512Mbit 32M x 16bit 110ns 64-Pin FBGA Tray
Lowest to $27.7454

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9516 $61.8540
150+ $0.7809 $117.1350
230+ $0.7564 $173.9720
320+ $0.7320 $234.2400
410+ $0.7077 $290.1570
550+ $0.6345 $348.9750
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 130 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess