EN
  • EN
  • DE

AT26DF321ASU

Part No AT26DF321ASU
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1046429-AT26DF321ASU
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT26DF321ASU CAD Model

Description

Microchip Technology's AT26DF321ASU Flash Memory

The AT26DF321ASU from Microchip Technology is a high-performance 32-Mbit Serial Flash Memory device that offers a storage solution for a wide range of electronic applications. It is designed to provide a flexible and reliable way to store boot code, firmware, and other data that requires a non-volatile memory solution. This product is ideal for manufacturers and designers looking for a memory component that combines a large storage capacity with enhanced security and reliability features.

Key Features

  • Capacity: The device boasts a significant 32-Mbit (4M x 8) memory size, allowing ample space for complex programs and data storage.
  • Interface: It utilizes the industry-standard serial peripheral interface (SPI) for communication, ensuring high-speed data transfer rates and compatibility with a wide range of microcontrollers and processors.
  • Performance: With a clock frequency of up to 85MHz, the AT26DF321ASU offers rapid program and erase operations, which is essential for applications requiring frequent data updates.
  • Security: The device includes security features such as lockable sectors to protect sensitive data from unauthorized access or accidental modification.
  • Versatility: Its wide operating voltage range (2.7V to 3.6V) makes it suitable for various applications, from battery-operated devices to industrial control systems.
  • Package: The AT26DF321ASU is available in an 8-lead SOIC (AT26DF321ASU) package, which is widely used and easy to integrate into PCB designs.

Applications

The AT26DF321ASU is versatile enough to be used in a variety of sectors, including consumer electronics, mobile devices, networking equipment, and industrial control systems. It is particularly well-suited for applications where long-term data retention, high read/write endurance, and efficient power consumption are critical.

Reliability and Support

Microchip Technology is known for its commitment to quality and reliability. The AT26DF321ASU is backed by their rigorous testing standards and a strong support network for developers. This ensures that not only does the product perform to the highest standards, but also that support is readily available for integration, development, and troubleshooting.

Overall, the AT26DF321ASU from Microchip Technology represents a robust and secure storage solution for designers and engineers looking to incorporate reliable non-volatile memory into their systems.

You May Also Be Interested in

CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
NXP / Nexperia
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Hewlett Packard
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Intel
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess