EN
  • EN
  • DE

AT27BV010-12JC

Part No AT27BV010-12JC
Manufacturer Microchip Technology
Catalog Memory
Description IC EPROM 1MBIT PARALLEL 32PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EPROM
Technology EPROM - OTP
Memory Size 1Mbit
Memory Organization 128K x 8
Memory Interface Parallel
Access Time 120 ns
Voltage - Supply 2.7V ~ 3.6V, 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TC)
Mounting Type Surface Mount
Package / Case 32-LCC (J-Lead)
Supplier Device Package 32-PLCC (13.97x11.43)
Base Product Number AT27BV010
Standard Package 32 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0061
Win Source Part Number 565313-AT27BV010-12JC
Ultra Librarian 3D Model Ultra Librarian AT27BV010-12JC CAD Model

Description

Microchip Technology's AT27BV010-12JC

The AT27BV010-12JC is a high-performance, low-power Electrically Erasable Programmable Read-Only Memory (EEPROM) device from the esteemed Microchip Technology. This product is an ideal storage solution for applications that require data to be stored and accessed without the need for a constant power supply. Its robust design ensures that data is retained for an extended period, making it a reliable choice for critical data storage needs.

Key Features

  • Memory Capacity: The AT27BV010-12JC offers a substantial 1-megabit storage capacity, allowing ample space for firmware, boot code, or other essential data.
  • Access Time: With a fast access time of 120 ns, this EEPROM enables quick data retrieval, contributing to the overall efficiency of the systems it is integrated into.
  • Programming Voltage: It operates at a standard programming voltage, making it compatible with a wide range of existing circuit designs and power supplies.
  • Temperature Range: The device is designed to perform reliably across a wide temperature range, ensuring stability and functionality in varying environmental conditions.
  • Package: Encased in a 32-lead PLCC (Plastic Leaded Chip Carrier) package, the AT27BV010-12JC is both durable and space-efficient, suitable for PCBs where space is at a premium.

Applications

The versatility of the AT27BV010-12JC makes it an excellent choice for a myriad of applications, including but not limited to:

  • Embedded systems where long-term data retention is crucial.
  • Telecommunication devices requiring frequent firmware updates or data storage.
  • Industrial control systems that need to store configuration settings or operational data.
  • Automotive electronics where durability and reliability are paramount.
  • Consumer electronics that benefit from the device's low-power consumption and high storage capacity.

In summary, the AT27BV010-12JC from Microchip Technology stands out as a top-tier EEPROM solution that combines speed, capacity, and reliability. Its industry-standard packaging and performance specifications make it a go-to choice for designers and engineers looking for a memory component that will ensure their systems run smoothly and efficiently.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ SOT23-5
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 128KBIT I2C 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT 3-WIRE 2MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 1KBIT 3-WIRE 2MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 256KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8SOP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess