EN
  • EN
  • DE

AT27BV4096-15VC

Part No AT27BV4096-15VC
Manufacturer Microchip Technology
Catalog Memory
Description IC EPROM 4MBIT PARALLEL 40VSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EPROM
Technology EPROM - OTP
Memory Size 4Mbit
Memory Organization 256K x 16
Memory Interface Parallel
Access Time 150 ns
Voltage - Supply 2.7V ~ 3.6V, 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TC)
Mounting Type Surface Mount
Package / Case 40-TFSOP (0.488", 12.40mm Width)
Supplier Device Package 40-VSOP
Base Product Number AT27BV4096
Standard Package 160 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991B1B1
HTSUS 8542.32.0061
Win Source Part Number 565326-AT27BV4096-15VC
Ultra Librarian 3D Model Ultra Librarian AT27BV4096-15VC CAD Model

Description

The AT27BV4096-15VC is a high-performance, low-power, 4-megabit OTP (One-Time Programmable) EPROM (Erasable Programmable Read-Only Memory) from the renowned manufacturer Microchip Technology. This memory device is designed for applications that require fast read access times and a non-volatile storage solution. With its 15 ns access time, the AT27BV4096-15VC offers excellent performance for a wide range of applications, including embedded systems, telecommunications, and industrial control systems.

Key Features:

  • Memory Size: 4 Megabit (512K x 8)
  • Access Time: 15 ns
  • Single 5V ±10% Supply: Ideal for systems that require low power consumption without sacrificing performance.
  • Low Power Consumption: Offers CMOS standby and active power levels to ensure energy efficiency.
  • High Reliability: Features CMOS process technology for high reliability and endurance.
  • Temperature Range: Industrial temperature range (-40°C to +85°C), suitable for harsh environments.
  • Package: Available in 32-lead TSOP and 44-lead PLCC packages, providing flexibility in hardware design.
  • Programming: Fast programming time with high programming yield ensures quick and efficient device setup.

Applications:

The AT27BV4096-15VC is versatile and can be used in a variety of applications. Its fast access time makes it suitable for high-speed microprocessor systems. In telecommunications, it can store firmware and configuration data. For industrial applications, it provides reliable storage for boot code and calibration data. Additionally, it's well-suited for portable devices due to its low power consumption.

Quality and Support:

Microchip Technology is known for its commitment to quality and long-term reliability. Customers choosing the AT27BV4096-15VC can be assured of ongoing support and the assurance that comes with using components from a leading semiconductor manufacturer.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 32KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 128KBIT I2C 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 2MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8SOP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess