EN
  • EN
  • DE

AT27C020-15PI

Part No AT27C020-15PI
Manufacturer Microchip Technology
Catalog Memory
Description IC EPROM 2MBIT PARALLEL 32DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EPROM
Technology EPROM - OTP
Memory Size 2Mbit
Memory Organization 256K x 8
Memory Interface Parallel
Access Time 150 ns
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TC)
Mounting Type Through Hole
Package / Case 32-DIP (0.600", 15.24mm)
Supplier Device Package 32-PDIP
Base Product Number AT27C020
Standard Package 12 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991B1B1
HTSUS 8542.32.0061
Win Source Part Number 565352-AT27C020-15PI
Ultra Librarian 3D Model Ultra Librarian AT27C020-15PI CAD Model

Description

Microchip Technology AT27C020-15PI

The AT27C020-15PI is a high-performance Electrically Erasable Programmable Read-Only Memory (EEPROM) integrated circuit produced by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This device offers a substantial 2-megabit storage capacity, making it suitable for applications that require large code or data storage, such as advanced telecommunications, automotive systems, and sophisticated industrial equipment.

Key Features

  • Storage Capacity: The AT27C020-15PI offers an ample 2Mb (256K x 8) of memory space, allowing for the storage of large firmware applications or other data sets.
  • Access Time: With a fast access time of 150ns, this EEPROM provides quick read capabilities, which is essential for high-speed microprocessor systems.
  • Programming Voltage: The device operates at 5V, which is compatible with many standard microcontrollers and digital systems, simplifying integration.
  • Package: It comes in a 32-lead Plastic Dual In-line Package (PDIP), which is widely used and easy to handle for prototyping and production.
  • Temperature Range: The AT27C020-15PI is designed to operate over an industrial temperature range, ensuring reliable performance under varying environmental conditions.
  • Low Power Consumption: It features low power consumption with typical active read current of 30 mA and standby current of 10 µA, making it suitable for power-sensitive applications.

Applications

The versatility of the AT27C020-15PI makes it ideal for a wide range of applications, including:

  • Embedded systems requiring large code storage
  • Telecommunication infrastructure
  • Automotive electronics
  • Industrial control systems
  • Medical devices

With its robust storage capacity, fast access time, and reliable performance in extreme conditions, the Microchip AT27C020-15PI is a crucial component for developers and engineers looking to create sophisticated electronic systems. Its compatibility with standard voltages and package types further ensures that it can be easily integrated into a variety of designs without the need for significant alterations to existing hardware architectures.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8DIP
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8TSSOP
Need more? Email Us
Microchip Technology
Lowest to $29.2500
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8SOIC
Need more? Email Us
Microchip Technology
Need more? Email Us
Maxim Integrated
Need more? Email Us
Microchip Technology
Lowest to $5.8209

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess