EN
  • EN
  • DE

AT27C256R-70TC

Part No AT27C256R-70TC
Manufacturer Microchip Technology
Catalog Memory
Description IC EPROM 256KBIT PARALLEL 28TSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EPROM
Technology EPROM - OTP
Memory Size 256Kbit
Memory Organization 32K x 8
Memory Interface Parallel
Access Time 70 ns
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TC)
Mounting Type Surface Mount
Package / Case 28-TSSOP (0.465", 11.80mm Width)
Supplier Device Package 28-TSOP
Base Product Number AT27C256
Standard Package 234 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0061
Win Source Part Number 565394-AT27C256R-70TC
Ultra Librarian 3D Model Ultra Librarian AT27C256R-70TC CAD Model

Description

Microchip Technology AT27C256R-70TC EEPROM

The Microchip Technology AT27C256R-70TC is a high-performance 256K (32K x 8) One-Time Programmable (OTP) EPROM (Electrically Programmable Read-Only Memory) integrated circuit, designed for storage applications where reliable and dependable non-volatile memory storage is essential. This particular model operates with an access time of 70 nanoseconds, making it suitable for high-speed microprocessor systems.

Key Features

  • Memory Size: The AT27C256R-70TC offers a substantial 256 kilobits of memory, organized as 32,768 words by 8 bits per word, providing ample space for firmware storage or boot code in embedded systems.
  • Access Time: With a rapid access time of 70ns, this EPROM provides quick data retrieval, enhancing the performance of microprocessor-based systems.
  • Programming Voltage: The device supports a programming voltage of 12.5V, which is standard for EPROM technologies, ensuring compatibility with common programming equipment.
  • Package: Encased in a 28-pin Thin Small Outline Package (TSOP), the AT27C256R-70TC is designed for space-efficient PCB layouts and is well-suited for applications with limited board space.
  • Low Power Consumption: This device features low power consumption in both active and standby modes, making it ideal for use in power-sensitive applications.
  • Temperature Range: The AT27C256R-70TC is operational across a wide temperature range, ensuring reliability and performance under varying environmental conditions.

Applications

The Microchip AT27C256R-70TC is versatile and can be used in a variety of applications, including:

  • Embedded systems for storing application code or firmware
  • Microcontroller-based systems requiring a reliable boot source
  • Telecommunications equipment
  • Automotive electronics
  • Industrial control systems

With its combination of speed, density, and reliability, the Microchip AT27C256R-70TC EPROM is an excellent choice for designers looking for a non-volatile memory solution that is both cost-effective and robust. Whether for mass production or prototype development, this memory IC meets the stringent requirements of complex electronic systems.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 512KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 512KBIT I2C 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 128KBIT I2C 8MSOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess