EN
  • EN
  • DE

AT27C4096-10JC

Part No AT27C4096-10JC
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1046448-AT27C4096-10JC
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT27C4096-10JC CAD Model

Description

Microchip Technology AT27C4096-10JC Product Overview

The AT27C4096-10JC from Microchip Technology is a high-performance, low-power, 4-megabit OTP (One-Time Programmable) EPROM (Erasable Programmable Read-Only Memory). This integrated circuit is designed for storage applications where reliable and dependable non-volatile memory storage is essential. With its 10ns access time, it provides a fast and efficient solution for a wide range of applications, including advanced computer systems, sophisticated instrumentation, and telecommunications systems.

Key Features

  • Memory Capacity: The device boasts a large storage capacity of 4 Megabits, organized as 256K x 16, making it suitable for storing large amounts of data.
  • Access Time: With a rapid access time of 10 nanoseconds, the AT27C4096-10JC offers quick data retrieval, enhancing overall system performance.
  • Package Type: The product is available in a 44-lead J-leaded Chip Carrier (JLCC) package, which provides a compact footprint and reliable connectivity for embedded applications.
  • Power Consumption: It operates with low power consumption, featuring a typical standby mode current of 10µA, which is beneficial for power-sensitive designs.
  • Programming Voltage: The programming voltage of 12.75V ± 0.25V allows for secure and reliable programming of the memory cells.
  • Temperature Range: The device operates within an industrial temperature range of -40°C to +85°C, ensuring reliability under various environmental conditions.
  • High Reliability: Data retention is rated at a minimum of 10 years, and the device is capable of withstanding 100 full programming and erasure cycles, providing a robust storage solution.

Applications

The AT27C4096-10JC is versatile and can be used in a multitude of applications that require fast access times and a reliable non-volatile memory solution. Its typical applications include:

  • Embedded Systems
  • Microcontroller-based Applications
  • Telecommunication Infrastructure
  • Industrial Control Systems
  • Automotive Electronics
  • Medical Devices

Microchip Technology's commitment to quality and longevity makes the AT27C4096-10JC a preferred choice for designers and engineers looking for an EPROM with a proven track record of reliability and endurance.

You May Also Be Interested in

CJT Connectors
Lowest to $0.0869
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0628
Everlight Electronics Co Ltd
LED Uni-Color Red 632nm 2-Pin T-1
Need more? Email Us
ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Omron
SWITCH SELECT 2POS SPST-NC 10A / Selector Switch 2 Position SPST-NC 10A (AC), 8A (DC) 120 V Panel Mount
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1099
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess