EN
  • EN
  • DE

AT27C4096-70JC

Part No AT27C4096-70JC
Manufacturer Microchip Technology
Catalog EPROM
Description IC EPROM 4MBIT PARALLEL 44PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features EPROM - OTP Memory IC 4Mb (256K x 16) Parallel 70 ns 44-PLCC (16.6x16.6)
Manufacturer Microchip Technology
Package Tube
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C (TC)
Mounting Surface Mount
Package 44-LCC (J-Lead)
Case / Package 44-PLCC (16.6x16.6)
Family Name AT27C4096
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN 3A991B1B1
HTSUS 8542.32.0061
Quantity per package 27
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911875-AT27C4096-70JC
Ultra Librarian 3D Model Ultra Librarian AT27C4096-70JC CAD Model

Description

Microchip Technology AT27C4096-70JC

The AT27C4096-70JC is a high-performance, 4-Megabit OTP (One-Time Programmable) EPROM (Erasable Programmable Read-Only Memory) chip from the renowned semiconductor manufacturer, Microchip Technology. This product is designed to offer a reliable and cost-effective non-volatile memory solution for a wide range of applications.

Key Features:

  • Memory Capacity: The device boasts a large storage capacity of 4 Megabits (4,194,304 bits), organized as 256K x 16, making it suitable for storing firmware, boot code, or other critical data that requires long-term retention without power.
  • Access Time: With an access time of 70ns (nanoseconds), it provides fast read operations, which is critical for high-speed microprocessors and could improve the overall performance of the system it is integrated into.
  • Package: The AT27C4096-70JC comes in a robust 44-pin J-leaded Ceramic Chip Carrier (JLCC) package, ensuring durability and reliability even under harsh environmental conditions.
  • Operating Voltage: It operates within a standard voltage range of 5V ± 10%, typical for many digital circuits, thereby ensuring compatibility with most 5V logic families without the need for level shifters.
  • Temperature Range: It is designed to operate over an extended industrial temperature range, making it suitable for applications that may be exposed to extreme temperatures.
  • Programming: The device can be programmed using industry-standard EPROM programmers, which simplifies the development and manufacturing process.

The AT27C4096-70JC is an excellent choice for applications that require a large non-volatile memory space without the need for frequent updates. Its One-Time Programmable feature makes it ideal for final production code storage in a variety of systems, including industrial controls, automotive electronics, telecommunications, and consumer electronics. With its fast access time and large memory capacity, this EPROM chip from Microchip Technology ensures that your applications run efficiently and reliably.

For detailed specifications and application support, visit the Microchip Technology website or contact their customer support for assistance.

You May Also Be Interested in

Amd
256 Kilobit (32 K x 8-Bit) CMOS EPRO / EPROM UV 256K-bit 32K x 8 150ns 28-Pin CDIP
Need more? Email Us
STMicroelectronics
IC EPROM UV 4MBIT 120NS 40CDIP
Lowest to $11.0598
Atmel
EPROM OTP 512K-bit 64K x 8 70ns 28-Pin PDIP W Tube / IC OTP 512KBIT 70NS 28DIP
Lowest to $11.6417
Atmel
8-Megabit 1M x 8 UV Erasable CMOS EPROM / EPROM OTP 8M-bit 1M x 8 100ns 32-Pin PDIP
Lowest to $9.0621
STMicroelectronics
IC EPROM UV 4MBIT 120NS 32CDIP / EPROM UV 4M-bit 512K x 8 100ns 32-Pin CFDIPW Tube
Lowest to $7.5583
Macronix
4M-BIT [512K x8] CMOS EPROM
Need more? Email Us
STMicroelectronics
EPROM OTP 16M-bit 1M x 16/2M x 8 100ns 44-Pin PLCC / IC OTP 16MBIT 100NS 44PLCC
Need more? Email Us
STMicroelectronics
4 Mbit (512Kb x 8) Low Voltage UV EPROM and OTP EPROM
Lowest to $4.0302
STMicroelectronics
IC EPROM UV 1MBIT 100NS 32CDIP
Lowest to $4.0090

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess