EN
  • EN
  • DE

AT27C512R-45PU

Part No AT27C512R-45PU
Manufacturer Microchip Technology
Catalog Memory
Description IC EPROM 512KBIT PARALLEL 28DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tube
Product Status Active
Programmable Verified
Memory Type Non-Volatile
Memory Format EPROM
Technology EPROM - OTP
Memory Size 512Kbit
Memory Organization 64K x 8
Memory Interface Parallel
Access Time 45 ns
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TC)
Mounting Type Through Hole
Package / Case 28-DIP (0.600", 15.24mm)
Supplier Device Package 28-PDIP
Base Product Number AT27C512
Standard Package 14 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991B1B2
HTSUS 8542.32.0061
Win Source Part Number 565404-AT27C512R-45PU
Ultra Librarian 3D Model Ultra Librarian AT27C512R-45PU CAD Model

Description

Microchip Technology AT27C512R-45PU EEPROM

The AT27C512R-45PU is a high-performance, low-power Electrically Erasable Programmable Read-Only Memory (EEPROM) device from Microchip Technology. This particular model offers a substantial 512K (512 x 8-bit) storage capacity, making it an ideal choice for storing firmware, configuration parameters, or any data that requires reliable, non-volatile storage.

Key Features:

  • Memory Size: 512K (512 x 8-bit), providing ample space for a wide range of applications.
  • Access Time: 45ns, ensuring fast data retrieval for high-speed operations.
  • Single 5V Power Supply: Simplifies power management within the system.
  • Low Power Consumption: Ideal for battery-powered or power-sensitive applications.
  • High Reliability: Features CMOS process technology for enhanced durability and performance.
  • Temperature Range: Operates across industrial temperature ranges, making it suitable for harsh environments.
  • Packaging: Available in a 28-pin PDIP package, which is easy to handle and integrate into circuit designs.
  • Programmability: Can be programmed in standard EPROM programmers, offering convenience and flexibility.

Applications:

The AT27C512R-45PU is versatile and can be used in a variety of applications, including:

  • Embedded systems
  • Microcontroller-based applications
  • Automotive systems
  • Industrial control systems
  • Medical devices
  • Telecommunication infrastructure

Product Summary:

The Microchip AT27C512R-45PU EEPROM is a robust, reliable memory solution that combines high-density storage with the convenience of electrical erasability. With its fast access time and low power consumption, it is perfectly suited for applications where performance and power efficiency are critical. Its wide operating temperature range and durable packaging make it an excellent choice for demanding environments. Whether for firmware storage or data retention, the AT27C512R-45PU delivers consistent performance that designers and engineers can trust.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ SOT23-5
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 128KBIT I2C 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 256KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT 3-WIRE 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 32KBIT I2C 1MHZ 8TSSOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1865 $50.9325
12+ $8.3582 $100.2984
19+ $8.0970 $153.8430
26+ $7.8358 $203.7308
34+ $7.5746 $257.5364
45+ $6.7910 $305.5950
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess