EN
  • EN
  • DE

AT27LV040A-15TC

Part No AT27LV040A-15TC
Manufacturer Microchip Technology
Catalog Memory
Description IC EPROM 4MBIT PARALLEL 32TSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EPROM
Technology EPROM - OTP
Memory Size 4Mbit
Memory Organization 512K x 8
Memory Interface Parallel
Access Time 150 ns
Voltage - Supply 3V ~ 3.6V, 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TC)
Mounting Type Surface Mount
Package / Case 32-TFSOP (0.724", 18.40mm Width)
Supplier Device Package 32-TSOP
Base Product Number AT27LV040
Standard Package 156 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991B1B1
HTSUS 8542.32.0061
Win Source Part Number 565426-AT27LV040A-15TC
Ultra Librarian 3D Model Ultra Librarian AT27LV040A-15TC CAD Model

Description

Microchip Technology's AT27LV040A-15TC

The AT27LV040A-15TC is a high-performance, low-power Electrically Erasable Programmable Read-Only Memory (EEPROM) device from Microchip Technology, designed to provide a reliable storage solution for a wide range of applications. This 4-Megabit EEPROM comes in a convenient 32-lead Thin Small Outline Package (TSOP), offering a compact footprint for space-constrained designs.

With a fast access time of 150 nanoseconds, the AT27LV040A-15TC ensures quick data retrieval, making it an ideal choice for performance-critical applications. Its low-voltage operation, ranging from 3V to 3.6V, allows for lower power consumption and compatibility with modern low-voltage microprocessors and digital signal processors.

The device supports a parallel interface, providing straightforward integration into existing hardware architectures. The parallel interface, combined with a simple control logic, facilitates easy memory expansion in a wide variety of systems. The AT27LV040A-15TC is programmed by an industry-standard algorithm that is supported by most commercial EEPROM programmers, ensuring ease of use for developers and engineers.

Suitable for applications that require data and code storage, such as boot memory for computers and systems, the AT27LV040A-15TC offers a flexible and durable solution. Its write endurance and data retention capabilities ensure that data is preserved reliably over time, even under harsh operating conditions.

Key features of the AT27LV040A-15TC include:

  • 4-Megabit (512K x 8) memory capacity
  • Low-power CMOS technology
  • Fast read access time of 150ns
  • Single 3V to 3.6V power supply
  • Industry-standard programming algorithm
  • High reliability with write endurance and data retention
  • 32-lead TSOP packaging for compact design integration
  • Temperature range supported: -40°C to +85°C

The AT27LV040A-15TC from Microchip Technology is a testament to the company's commitment to providing advanced memory solutions that meet the evolving needs of the electronics industry. Whether for telecommunications, automotive, industrial, or consumer electronics, this EEPROM device ensures safe, efficient, and long-lasting data storage.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 64KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 1KBIT 3-WIRE 2MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 256KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 2MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8MSOP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess