EN
  • EN
  • DE

AT27LV040A-90JI

Part No AT27LV040A-90JI
Manufacturer Microchip Technology
Catalog EPROM
Description IC EPROM 4MBIT PARALLEL 32PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features EPROM - OTP Memory IC 4Mb (512K x 8) Parallel 90 ns 32-PLCC (13.97x11.43)
Manufacturer Microchip Technology
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TC)
Mounting Surface Mount
Package 32-LCC (J-Lead)
Case / Package 32-PLCC (13.97x11.43)
Family Name AT27LV040
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN 3A991B1B1
HTSUS 8542.32.0061
Quantity per package 32
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911876-AT27LV040A-90JI
Ultra Librarian 3D Model Ultra Librarian AT27LV040A-90JI CAD Model

Description

Microchip Technology's AT27LV040A-90JI: High-Performance, Low-Voltage EPROM

The AT27LV040A-90JI is a cutting-edge Electronic Programmable Read-Only Memory (EPROM) chip developed by Microchip Technology, designed to deliver high-speed performance with low power consumption. This device is a perfect fit for a wide range of applications where reliable and durable non-volatile memory storage is essential.

Key Features

  • Memory Capacity: The AT27LV040A-90JI offers a substantial 4 Mbit (512K x 8) memory capacity, providing ample space for firmware storage, boot code, or other critical data that needs to be preserved across power cycles.
  • Access Time: With an impressive access time of 90 ns, this EPROM enables swift data retrieval, contributing to the overall performance and responsiveness of the system it is integrated into.
  • Low Voltage Operation: Operating at a voltage range of 3V to 3.6V, the AT27LV040A-90JI is optimized for low-voltage applications, which helps in reducing power consumption and extending battery life in portable devices.
  • Programming Voltage: It supports a programming voltage of 12.5V, which is standard for EPROM devices, ensuring compatibility with common programming equipment.
  • Temperature Range: The device is designed to operate within an industrial temperature range of -40°C to +85°C, making it reliable for use in harsh environmental conditions.
  • Packaging: The AT27LV040A-90JI comes in a 32-lead PLCC (Plastic Leaded Chip Carrier) package, which is known for its compact footprint and durability.

Applications

The versatility of the AT27LV040A-90JI allows it to be utilized across various sectors, including:

  • Industrial control systems
  • Telecommunication infrastructure
  • Automotive electronics
  • Medical devices
  • Consumer electronics

Reliability and Support

Microchip Technology is renowned for its commitment to quality and reliability. The AT27LV040A-90JI EPROM is no exception, as it is manufactured to meet high standards for stability and endurance. Additionally, Microchip offers comprehensive technical support and documentation, ensuring that designers and engineers can integrate this memory solution into their products with confidence and ease.

You May Also Be Interested in

Macronix
8M-BIT [1M x8] CMOS EPROM
Need more? Email Us
Fairchild/ON Semiconductor
IC EPROM UV 512KBIT 120NS 28CDIP
Need more? Email Us
STMicroelectronics
EPROM UV 4M-bit 512K x 8 80ns 32-Pin CFDIPW Tube / IC EPROM UV 4MBIT 80NS 32CDIP
Need more? Email Us
STMicroelectronics
8 Mbit (1Mb x 8) UV EPROM and OTP EPROM
Lowest to $7.2280
Amd
4 Megabit (512 K x 8-Bit) CMOS EPROM / EPROM UV 4M-bit 512K x 8 120ns 32-Pin CDIP
Need more? Email Us
Microchip Technology
IC OTP 1MBIT 120NS 32VSOP / EPROM OTP 1M-bit 128K x 8 120ns 32-Pin TSOP
Need more? Email Us
STMicroelectronics
IC EPROM UV 512KBIT 150NS 28CDIP
Lowest to $14.7272
STMicroelectronics
IC EPROM UV 512KBIT 150NS 28CDIP
Need more? Email Us
STMicroelectronics
IC EPROM UV 4MBIT 100NS 40CDIP
Lowest to $10.9494

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess