EN
  • EN
  • DE

AT27LV512A-90JI

Part No AT27LV512A-90JI
Manufacturer Microchip Technology
Catalog Memory
Description IC EPROM 512KBIT PARALLEL 32PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EPROM
Technology EPROM - OTP
Memory Size 512Kbit
Memory Organization 64K x 8
Memory Interface Parallel
Access Time 90 ns
Voltage - Supply 3V ~ 3.6V, 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TC)
Mounting Type Surface Mount
Package / Case 32-LCC (J-Lead)
Supplier Device Package 32-PLCC (13.97x11.43)
Base Product Number AT27LV512
Standard Package 32 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0061
Win Source Part Number 565436-AT27LV512A-90JI
Ultra Librarian 3D Model Ultra Librarian AT27LV512A-90JI CAD Model

Description

Microchip Technology AT27LV512A-90JI

The AT27LV512A-90JI is a high-performance, low-voltage, 512-Kilobit OTP (One-Time Programmable) EPROM (Erasable Programmable Read-Only Memory) from the trusted and innovative manufacturer, Microchip Technology. Specifically designed to offer a reliable storage solution, this device ensures data integrity and retention for applications that require fast access times and low power consumption.

Key Features and Benefits:

  • Memory Capacity: The device boasts a memory size of 512Kb, which is organized as 64K x 8 bits, providing ample space for firmware storage, boot code, or other critical data that requires non-volatile memory.
  • Access Time: With an impressive access time of 90 nanoseconds, the AT27LV512A-90JI ensures quick data retrieval, enhancing the performance of systems that require high-speed operations.
  • Low-Voltage Operation: Operating at a voltage range of 3V to 3.6V, this EPROM is ideal for battery-operated and portable devices, where power efficiency is a crucial parameter.
  • Package Type: Encased in a 32-lead PLCC (Plastic Leaded Chip Carrier) package, it provides a robust and reliable solution for PCB (Printed Circuit Board) mounting, suitable for a variety of industrial and commercial applications.
  • Temperature Range: The device is designed to operate within an industrial temperature range of -40°C to +85°C, ensuring reliability and functionality under extreme conditions.
  • Programming: The AT27LV512A-90JI is designed for easy programming. It is compatible with industry-standard programming equipment, which simplifies the integration process for product developers.
  • Standby Mode: It features a low-power standby mode, further reducing power consumption when the device is not in active use.

With its combination of speed, power efficiency, and robustness, the AT27LV512A-90JI is an excellent choice for a wide array of applications, including but not limited to embedded systems, telecommunications, computing devices, and IoT (Internet of Things) products. Microchip Technology's commitment to quality ensures that the AT27LV512A-90JI EPROM meets the high standards required for modern electronic components, providing a reliable and cost-effective non-volatile memory solution for designers and engineers.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT 3-WIRE 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 32KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 64KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess