EN
  • EN
  • DE

AT28BV16-25PI

Part No AT28BV16-25PI
Manufacturer Microchip Technology
Catalog Memory
Description IC EEPROM 16KBIT PARALLEL 24DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 16Kbit
Memory Organization 2K x 8
Memory Interface Parallel
Write Cycle Time - Word, Page 3ms
Access Time 250 ns
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TC)
Mounting Type Through Hole
Package / Case 24-DIP (0.600", 15.24mm)
Supplier Device Package 24-PDIP
Base Product Number AT28BV16
Standard Package 32 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 565442-AT28BV16-25PI
Ultra Librarian 3D Model Ultra Librarian AT28BV16-25PI CAD Model

Description

Microchip Technology AT28BV16-25PI Description

The AT28BV16-25PI is a high-performance electrically erasable and programmable read-only memory (EEPROM) integrated circuit brought to you by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This device is designed to offer a flexible and reliable storage solution for a wide range of applications, making it an ideal choice for designers looking for non-volatile memory with quick data access times and low power consumption.

With a 16-kilobit storage capacity, the AT28BV16-25PI is organized as 2,048 words by 8 bits, allowing for efficient data management and storage. The '-25' in the product name indicates a fast access time of 250 nanoseconds, which facilitates quick read operations, enhancing the performance of the system that integrates this EEPROM.

Operating at a voltage range of 2.7V to 5.5V, this device is versatile in terms of power supply requirements, making it suitable for both battery-powered and standard 5V operating environments. The industrial temperature range of -40°C to +85°C ensures that the AT28BV16-25PI can withstand harsh conditions and maintain its functionality, which is critical for industrial and automotive applications.

The AT28BV16-25PI comes in a 24-pin Plastic Dual In-line Package (PDIP), which provides robust physical protection and reliable connectivity. It also supports a parallel interface for integration with microcontrollers and other digital systems, ensuring ease of use in a broad array of design architectures.

One of the key features of this EEPROM is its low-power consumption, which is essential for energy-sensitive applications. Additionally, it supports 10,000 write cycles and 10 years of data retention, offering a durable and stable storage solution.

In summary, the Microchip Technology AT28BV16-25PI EEPROM is a versatile, high-speed memory component that combines performance, reliability, and low power consumption, making it a go-to choice for designers in need of a dependable non-volatile memory solution.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT 3-WIRE 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 128KBIT I2C 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT 3-WIRE 2MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 512KBIT I2C 8TSSOP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess