EN
  • EN
  • DE

AT28BV256-20TI

Part No AT28BV256-20TI
Manufacturer Microchip Technology
Catalog Memory
Description IC EEPROM 256KBIT PAR 28TSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 256Kbit
Memory Organization 32K x 8
Memory Interface Parallel
Write Cycle Time - Word, Page 10ms
Access Time 200 ns
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TC)
Mounting Type Surface Mount
Package / Case 28-TSSOP (0.465", 11.80mm Width)
Supplier Device Package 28-TSOP
Base Product Number AT28BV256
Standard Package 234 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 565447-AT28BV256-20TI
Ultra Librarian 3D Model Ultra Librarian AT28BV256-20TI CAD Model

Description

Microchip Technology AT28BV256-20TI Product Overview

The AT28BV256-20TI is a high-performance, 256K (32K x 8) parallel EEPROM designed by Microchip Technology, offering a robust storage solution for a wide range of applications. This device is well-suited for applications that require data to be stored and retrieved during normal operation, including but not limited to, computer BIOS, telecommunications, industrial, medical, and consumer electronics.

Featuring a fast access time of 200 ns, the AT28BV256-20TI allows for quick data retrieval, making it an ideal choice for systems that require high-speed operations. The EEPROM is designed with CMOS technology, which provides low power consumption, making it an energy-efficient option for battery-powered devices.

One of the key advantages of the AT28BV256-20TI is its hardware data protection feature. This includes a 64-byte page write mode and a full 32K byte write protection, which ensures the integrity of data during power transitions. The device also supports JEDEC-standard byte-wide pinouts, which simplifies integration into existing designs.

The AT28BV256-20TI operates across a wide voltage range of 2.7V to 5.5V, which provides flexibility for use in systems with different power requirements. Additionally, this EEPROM is equipped with an automatic erase-before-write capability, which simplifies the write process and enhances the reliability of data storage.

This EEPROM is packaged in a 28-lead TSOP, which is a space-saving package that allows for a compact board layout. The industrial temperature range of -40°C to +85°C ensures that the AT28BV256-20TI can operate reliably in harsh environments, making it a durable choice for demanding applications.

In summary, the AT28BV256-20TI from Microchip Technology is a versatile, high-speed EEPROM that offers reliable storage with advanced features such as hardware data protection, low power consumption, and a wide operating voltage range. Its compact form factor and compatibility with industry-standard pinouts make it easy to incorporate into a variety of design projects.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 64KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 32KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT 3-WIRE 2MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 32KBIT I2C 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8SOP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess