EN
  • EN
  • DE

AT49LV1024-90VI

Part No AT49LV1024-90VI
Manufacturer Microchip Technology
Catalog Flash
Description IC FLASH 1MBIT PARALLEL 40VSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features FLASH Memory IC 1Mb (64K x 16) Parallel 90 ns 40-VSOP
Manufacturer Microchip Technology
Package Tray
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TC)
Mounting Surface Mount
Package 40-TFSOP (0.488", 12.40mm Width)
Case / Package 40-VSOP
Family Name AT49LV1024
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Quantity per package 160
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862171-AT49LV1024-90VI
Ultra Librarian 3D Model Ultra Librarian AT49LV1024-90VI CAD Model

Description

Microchip Technology AT49LV1024-90VI

The AT49LV1024-90VI is a high-performance 1-megabit Flash memory component designed and manufactured by Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This device is part of the company's extensive range of non-volatile memory products, catering to the needs of various electronic applications that require reliable data storage with the capability for multiple program and erase cycles.

Featuring a 1Mbit (64K x 16) configuration, the AT49LV1024-90VI operates at a standard 3-volt to 3.6-volt power supply, making it suitable for low-power applications. This Flash memory component is organized as 64K words of 16 bits each, optimized for flexible and efficient memory management in embedded systems.

The AT49LV1024-90VI boasts a fast access time of 90 nanoseconds, which allows for quick data retrieval, enhancing the performance of the system it is integrated into. The fast programming and erase times contribute to a more efficient development process and enable rapid updates to the stored data when required.

One of the key features of this device is its industry-standard packaging and pinout, the 48-lead TSOP (Type I). This standardization ensures compatibility with a wide range of printed circuit board designs and simplifies the integration process for product developers and engineers. Additionally, the AT49LV1024-90VI is designed for easy interfacing with microprocessors and microcontrollers, providing a seamless connection between the processing unit and the memory component.

Safety and data integrity are paramount, and the AT49LV1024-90VI addresses these concerns with its hardware data protection features. The device includes a hardware sector protection mechanism that effectively prevents accidental program or erase operations, thus safeguarding the stored information.

In summary, the Microchip Technology AT49LV1024-90VI is a robust and reliable Flash memory component that offers fast access times, low power consumption, and secure data storage. Its ease of integration and compatibility with standard systems make it an excellent choice for a wide array of applications, including but not limited to, portable devices, telecommunications, automotive systems, and industrial control modules.

You May Also Be Interested in

Intel
IC 1MX8 Flash 12V Prom, 100NS, PDSO44
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 128MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 128Mb (16M x 8) Parallel 90 ns 64-FBGA (13x11)
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $32.6415
GigaDevice Semiconductor
IC FLASH 1GBIT SPI/QUAD 8WSON / FLASH - NAND Memory IC 1Gb (128M x 8) SPI - Quad I/O 120 MHz 8-WSON (6x8)
Lowest to $5.3663
Intel
MD264 Qdp 32GB X8 Split 1.8/3.3V TSOP
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH MEMORY NOR PARALLEL / FLASH - NOR Memory IC 512Mb (64M x 8, 32M x 16) Parallel 100 ns 64-FBGA (13x11)
Need more? Email Us
Greenliant
NOR Flash Parallel 3.3V 32Mbit 4M/2M x 8bit/16bit 70ns 48-Pin TSOP
Lowest to $80.3487
GigaDevice Semiconductor
IC FLASH 2MBIT SPI/QUAD I/O 8SOP / FLASH - NOR Memory IC 2Mb (256K x 8) SPI - Quad I/O 8-SOP
Lowest to $0.4984
GigaDevice Semiconductor
IC FLASH 16MBIT SPI/QUAD 8WSON / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 120 MHz 8-WSON (5x6)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess