EN
  • EN
  • DE

AT28C010-12FM/883

Part No AT28C010-12FM/883
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 1MBIT PAR 32FLATPACK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 22 Weeks
Features EEPROM Memory IC 1Mb (128K x 8) Parallel 32-Flatpack, Ceramic Bottom-Brazed
Manufacturer Microchip Technology
Package Tube
Operating Temperature Range -55°C ~ 125°C (TC)
Mounting Surface Mount
Package 32-CFlatpack
Case / Package 32-Flatpack, Ceramic Bottom-Brazed
Family Name AT28C010
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A2C
HTSUS 8542.32.0051
Quantity per package 15
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911881-AT28C010-12FM/883
Ultra Librarian 3D Model Ultra Librarian AT28C010-12FM/883 CAD Model

Description

Microchip Technology AT28C010-12FM/883

The AT28C010-12FM/883 is a high-performance, 1-Megabit parallel EEPROM from Microchip Technology, designed for military and aerospace applications. This robust memory device offers a reliable non-volatile storage solution, making it ideal for critical systems where data integrity and retention are paramount.

Featuring a 128K x 8 organization, the AT28C010-12FM/883 provides ample storage for boot code, configuration parameters, and application data. The device operates at a voltage range of 5V, with an access time of 120ns, ensuring swift data retrieval and enhancing overall system performance.

Key Features

  • 1-Megabit (128K x 8) non-volatile memory storage
  • Access time: 120ns
  • Single 5V ±10% supply voltage
  • High-reliability CMOS technology
  • Operating temperature range: -55°C to +125°C
  • Low power consumption
  • Programmable chip enable and output enable controls
  • Hardware and software data protection features
  • Industry-standard JEDEC-approved package
  • MIL-STD-883 compliant for military and aerospace applications

This EEPROM is equipped with hardware and software data protection, including a write protect pin and a software data protection scheme to prevent inadvertent writes. This ensures the integrity of the data stored within the device, even in harsh operating environments.

The AT28C010-12FM/883 is delivered in a hermetically sealed ceramic package that adheres to the stringent MIL-STD-883 standards, which guarantees its reliability and durability in extreme conditions. The package is also designed to be compatible with industry-standard programming equipment, facilitating easy integration into existing systems.

Whether it's used for storing critical boot code, parameter settings, or application data, the AT28C010-12FM/883 from Microchip Technology stands out as a reliable and secure memory component for projects demanding the highest levels of performance and reliability.

For designers and engineers working in the defense, aerospace, or any industry requiring robust memory solutions, the AT28C010-12FM/883 offers the perfect blend of capacity, speed, and durability to meet the most challenging of storage requirements.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
ON Semiconductor
IC EEPROM 16KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $138.5294
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (64 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 512X8, SERIAL PDIP8 / EEPROM Memory IC 4Kb (512 x 8) SPI 1 MHz 8-DIP
Need more? Email Us
Mitsubishi
IC 27512 EEPROM 524, 288-Bit 250ns UV Erasable and Electrically Reprogrammable ROM
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 1KX16, SERIAL PDIP8 / EEPROM Memory IC 16Kb (1K x 16, 2K x 8) Microwire, SPI 1 MHz 8-DIP
Need more? Email Us
ON Semiconductor
IC EEPROM 128KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 128Kb (16K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.6985
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 8DIP / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 8-DIP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess