EN
  • EN
  • DE

EDS6416GHTA-10TT-E

Part No EDS6416GHTA-10TT-E
Manufacturer Elpida Memory
Catalog SD
Description SD 4Mx16-6B
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 945797-EDS6416GHTA-10TT-E
Series *
Ultra Librarian 3D Model Ultra Librarian EDS6416GHTA-10TT-E CAD Model

Description

The EDS6416GHTA-10TT-E is a Synchronous DRAM (SDRAM) module manufactured by Elpida Memory. It's designed for a variety of applications requiring high-speed data access and significant memory capacity, such as networking equipment, embedded systems, and industrial computing. This SDRAM module offers a dependable and efficient memory solution for demanding operational environments.

Applications

  • Networking equipment (routers, switches)
  • Embedded systems
  • Industrial computing
  • Telecommunications equipment
  • Consumer electronics

Features

  • Capacity: 64Mb (Megabits)
  • Organization: 4M x 16
  • Operating Frequency: 100 MHz
  • Data Transfer Rate: Up to 100 MT/s
  • Voltage: 3.3V
  • Interface: SDRAM
  • Package: TSOP II
  • Refresh Rate: Standard refresh
  • Operating Temperature: Standard operating temperature range

Benefits

  • High Bandwidth: Enables rapid data transfer, enhancing overall system performance.
  • Large Capacity: Provides ample memory space for data-intensive applications.
  • Low Latency: Minimizes delays in data access, improving system responsiveness.
  • Reliable Performance: Ensures stable and consistent operation under varying workloads.
  • Wide Compatibility: Integrates easily with a broad range of systems and platforms.
  • Energy Efficiency: Operates at 3.3V, reducing power consumption.

Additional Details

The EDS6416GHTA-10TT-E utilizes a synchronous interface, allowing for precise timing and control of memory operations. The 4M x 16 organization provides a suitable balance between memory density and data bus width. The TSOP II package offers a compact footprint. The module is designed to meet industry standards for SDRAM performance and reliability. The 10ns access time is an indicator of its speed.

You May Also Be Interested in

Elpida Memory
SD 8Mx16-75 133MHz
Need more? Email Us
NANYA
SD 8Mx16-7 133MHz
Need more? Email Us
Samsung
SD 16Mx16-75 133 MHz Pb-Free
Lowest to $1.7614
Others
SD 8Mx16-75 133MHz
Need more? Email Us
Samsung
SD 8Mx16-75 133MHz CL3 Pb-Free
Need more? Email Us
Samsung
SD 8Mx16-75 133MHz CL3 Low Pwr
Need more? Email Us
Elpida Memory
SD 8Mx8-75 133MHz CL3
Need more? Email Us
Samsung
SD 32Mx16-75 133MHz Pb-Free
Need more? Email Us
Samsung
SD 8Mx16-75 133MHz CL3 Pb-Free
Lowest to $3.7549

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess