EN
  • EN
  • DE

AT28C010-15DM/883

Part No AT28C010-15DM/883
Manufacturer Microchip Technology
Catalog Memory
Description IC EEPROM 1MBIT PARALLEL 32CDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tube
Product Status Active
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 1Mbit
Memory Organization 128K x 8
Memory Interface Parallel
Write Cycle Time - Word, Page 10ms
Access Time 150 ns
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C (TC)
Mounting Type Through Hole
Package / Case 32-CDIP (0.600", 15.24mm)
Supplier Device Package 32-CDIP
Base Product Number AT28C010
Standard Package 12 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A001A2C
HTSUS 8542.32.0051
Win Source Part Number 565459-AT28C010-15DM/883
Ultra Librarian 3D Model Ultra Librarian AT28C010-15DM/883 CAD Model

Description

The AT28C010-15DM/883 is a high-performance, non-volatile memory component manufactured by Microchip Technology. This EEPROM (Electrically Erasable Programmable Read-Only Memory) device offers a substantial 1 Megabit of storage capacity, making it an ideal solution for applications that require data storage without the need for a constant power supply.

Key Features:

  • Capacity: The device boasts a 1 Megabit (128K x 8) memory size, providing ample space for firmware storage, configuration parameters, or any data that needs to be preserved across power cycles.
  • Speed: With an access time of 150ns, the AT28C010-15DM/883 ensures quick data retrieval, contributing to the overall responsiveness and efficiency of the system it's integrated into.
  • Operating Temperature: The device is designed to operate reliably within the military temperature range, from -55°C to +125°C, making it suitable for use in harsh environments and demanding applications.
  • Package: Housed in a 32-lead Ceramic Dual Inline Package (CerDIP), the AT28C010-15DM/883 is robust and offers excellent protection for the silicon die within.
  • Interface: The parallel interface of this EEPROM allows for simple integration with most microcontrollers and processors, providing a straightforward communication pathway for reading and writing operations.
  • Power: Low power consumption is a hallmark of this device, with typical active read current of 30 mA and standby current of 10 µA, which is essential for power-sensitive applications.
  • Endurance: The EEPROM is rated for a minimum of 10,000 write cycles, ensuring a long operational lifespan and reliability for applications where data is frequently updated.
  • Data Retention: Data retention is guaranteed for a minimum of 10 years, providing a dependable storage solution over an extended period.

The AT28C010-15DM/883 from Microchip Technology is a versatile and durable memory component that offers the reliability and performance required by high-end and critical applications, including military and aerospace systems, industrial controls, and advanced communications equipment. Its robust design and comprehensive feature set ensure that it can meet the stringent requirements of these applications, providing both stability and longevity.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT 3-WIRE 2MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 1KBIT 3-WIRE 2MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ SOT23-5
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 512KBIT I2C 8TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess