EN
  • EN
  • DE

AT28C010-15LM/883

Part No AT28C010-15LM/883
Manufacturer Microchip Technology
Catalog Memory
Description IC EEPROM 1MBIT PARALLEL 44CLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 1Mbit
Memory Organization 128K x 8
Memory Interface Parallel
Write Cycle Time - Word, Page 10ms
Access Time 150 ns
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C (TC)
Mounting Type Surface Mount
Package / Case 44-CLCC
Supplier Device Package 44-CLCC (16.55x16.55)
Base Product Number AT28C010
Standard Package 1 pcs
ECCN 3A001A2C
HTSUS 8542.32.0051
Win Source Part Number 565463-AT28C010-15LM/883
Ultra Librarian 3D Model Ultra Librarian AT28C010-15LM/883 CAD Model

Description

The AT28C010-15LM/883 is a high-performance, 1-Megabit Parallel EEPROM designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This device is specifically crafted to meet the rigorous standards of military and aerospace applications, offering a reliable and durable data storage solution.

Key Features

  • Memory Capacity: The EEPROM provides a substantial 1 Megabit (128K x 8) of memory, enabling efficient storage for firmware, configuration parameters, and data logging.
  • Access Time: With a fast access time of 150 ns, the AT28C010-15LM/883 ensures quick data retrieval, contributing to the overall performance of the system it is integrated into.
  • Operating Voltage: It operates at a voltage range of 5V ± 10%, which is typical for many digital circuits, ensuring compatibility with a wide range of systems.
  • Temperature Range: The device is designed to operate over the military temperature range of -55°C to +125°C, guaranteeing performance under extreme conditions.
  • Endurance: The EEPROM boasts an impressive endurance of 10,000 write cycles, ensuring data can be reliably updated over the course of the device's lifespan.
  • Data Retention: It offers a data retention period of 10 years, providing long-term data security for critical applications.

Applications

The AT28C010-15LM/883 is ideal for a variety of applications, particularly those requiring high reliability and durability. Its robust design makes it suitable for:

  • Avionics and aerospace systems
  • Military equipment
  • Industrial control systems
  • Telecommunications infrastructure
  • Automotive electronics

Quality and Reliability

As part of Microchip Technology's commitment to quality, the AT28C010-15LM/883 is manufactured to meet the stringent requirements of the MIL-STD-883 standard. This ensures that each device meets the highest quality and reliability standards necessary for mission-critical military and aerospace applications.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 128KBIT I2C 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 32KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT 3-WIRE 2MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 2MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 512KBIT I2C 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 256KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ SOT23-5
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess