Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 1Mbit
Memory Organization 128K x 8
Memory Interface Parallel
Write Cycle Time - Word, Page 10ms
Access Time 120 ns
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TC)
Mounting Type Through Hole
Package / Case 32-DIP (0.600", 15.24mm)
Supplier Device Package 32-PDIP
Base Product Number AT28C010
Standard Package 12 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 565474-AT28C010E-12PC
Ultra Librarian 3D Model Ultra Librarian AT28C010E-12PC CAD Model

Description

The AT28C010E-12PC is a high-performance Electrically Erasable and Programmable Read-Only Memory (EEPROM) integrated circuit produced by Microchip Technology. This device offers a substantial 1 Megabit of memory, which is ideal for applications that require data storage without the need for a constant power supply.

Key Features

  • Memory Size: 1 Megabit (128K x 8)
  • Access Time: 120 ns
  • Operating Voltage: 5V ± 10%
  • Temperature Range: -40°C to +85°C
  • Package: 32-pin PDIP (Plastic Dual In-line Package)
  • Interface Type: Parallel
  • Endurance: 100,000 write cycles
  • Data Retention: 10 years at 25°C

The AT28C010E-12PC is designed to provide a reliable and convenient way to store configuration data, calibration data, or any other type of data that must be preserved when power is removed. Its 120 ns access time makes it suitable for high-speed microprocessor systems, ensuring that data can be read quickly and efficiently.

Applications

This EEPROM is versatile and can be used in a wide range of applications including:

  • Industrial control systems
  • Medical devices
  • Automotive electronics
  • Telecommunication infrastructure
  • Consumer electronics

The AT28C010E-12PC is known for its ease of integration into various systems due to its parallel interface, which allows for simple connections to microcontrollers and other digital systems. Additionally, the device's low-power consumption and high endurance make it an excellent choice for battery-operated devices.

Microchip Technology's commitment to quality ensures that the AT28C010E-12PC EEPROM is a reliable component for your data storage needs, providing a combination of performance, durability, and data integrity that is hard to match.

You May Also Be Interested in

ISSI, Integrated Silicon Solution Inc
IC SRAM 2MBIT PARALLEL 48TFBGA
Lowest to $5.2722
ECAD model for IS61WV12816DBLL-10BLI
STMicroelectronics
IC EEPROM 16KBIT SPI 20MHZ 8SO
Lowest to $0.7387
ECAD model for M95160-DRMN8TP/K
Microchip Technology
IC SRAM 512KBIT SPI/DUAL 8DIP
Need more? Email Us
ECAD model for 23LCV512-I/P
Infineon Technologies
IC SRAM 36MBIT PARALLEL 165FBGA / SRAM - Synchronous, QDR II+ Memory IC 36Mbit Parallel 550 MHz 165-FBGA (13x15)
Need more? Email Us
ECAD model for CY7C2263KV18-550BZXC
Micron Technology Inc.
IC FLASH 1GBIT SPI 133MHZ 8WPDFN
Lowest to $79.0840
ECAD model for MT25QU01GBBB1EW9-0SIT TR
Rohm Semiconductor
IC EEPROM 256KBIT I2C 8VSON
Lowest to $16.3741
ECAD model for BR24H256NUX-5ACTR
ISSI, Integrated Silicon Solution Inc
IC DRAM 1GBIT PARALLEL 78TWBGA / SDRAM - DDR3 Memory IC 1Gbit Parallel 800 MHz 20 ns 78-TWBGA (8x10.5)
Need more? Email Us
ECAD model for IS43TR81280B-125JBL
STMicroelectronics
IC EEPROM 128KBIT I2C 4WLCSP
Lowest to $1.7228
ECAD model for M24128X-FCU6T/TF
Micron Technology Inc.
IC DRAM 2GBIT PARALLEL 84FBGA
Lowest to $71.8182
ECAD model for MT47H128M16RT-25E IT:C TR

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention