Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features series Microcontroller IC
Manufacturer STMicroelectronics
Series STM32F0
Package Tube
Number of I/O 15
Family Name STM32
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 497-17338, STM32F031F4P6-ND, STM32F050F4P6, STM32F050F4P6-ND
Quantity per package 74
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 851354-STM32F031F4P6
Ultra Librarian 3D Model Ultra Librarian STM32F031F4P6 CAD Model

Description

STM32F031F4P6 Microcontroller

The STM32F031F4P6 is a high-performance microcontroller from STMicroelectronics, designed to offer an optimal balance between performance, power efficiency, and cost. This microcontroller is part of the STM32F0 series, which is renowned for its ARM Cortex-M0 core, providing users with the benefits of a modern 32-bit architecture while maintaining the efficiency and simplicity of 8-bit and 16-bit microcontrollers.

Key Features:

  • Core: ARM Cortex-M0 processor, running at frequencies of up to 48 MHz.
  • Memory: 16 Kbytes of Flash memory and 4 Kbytes of SRAM, ensuring ample space for complex applications and data storage.
  • I/O Ports: Multiple I/O ports with various functionalities including general-purpose I/Os, SPI, I2C, and USART interfaces, allowing for versatile peripheral connectivity.
  • ADC: Integrated 12-bit analog-to-digital converter with up to 8 channels, enabling precise measurement of analog signals.
  • Timers: Advanced-control and general-purpose timers for a wide range of timing and control operations.
  • Supply Voltage: Can operate on a supply voltage ranging from 2.4V to 3.6V, suitable for low-power applications.
  • Package: Available in a space-saving TSSOP20 package, ideal for compact designs.
  • Temperature Range: Designed to operate within an industrial temperature range from -40°C to +85°C.

The STM32F031F4P6 is a perfect choice for applications that require a compact microcontroller with robust performance and low power consumption. Its rich set of peripherals and interfaces make it highly adaptable for a variety of applications, including industrial control, consumer electronics, home automation, and sensor systems.

STMicroelectronics provides comprehensive development tools and software libraries to support the STM32F031F4P6, simplifying the development process and reducing time to market for products built around this microcontroller.

With its integration of critical features and capabilities, the STM32F031F4P6 stands out as a cost-effective and flexible solution for designers looking to leverage the power of 32-bit processing without sacrificing efficiency.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
ECAD model for R5F104AADSP#50
Microchip Technology
Need more? Email Us
ECAD model for PIC24F16KL402T-I/ML
Texas Instruments
IC MCU 8BIT 32KB FLASH 44PLCC
Need more? Email Us
ECAD model for COP8SCR9HVA8/NOPB
Silicon Labs
IC MCU 32BIT 256KB FLASH 40QFN / ARM® Cortex®-M3 series Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 40-QFN (6x6)
Need more? Email Us
ECAD model for SIM3L164-C-GM
Maxim Integrated
IC MCU 8BIT 16KB OTP 52PLCC
Need more? Email Us
ECAD model for DS87C530-QNL
Texas Instruments
IC MCU 8BIT 4KB OTP 28DIP
Lowest to $6.5194
ECAD model for COP8SAC728N9
Cypress Semiconductor Corp
IC MCU SC-ASSP CS100 48WSON / series Microcontroller IC
Need more? Email Us
ECAD model for CY8AA4063WQN-GS-JKERE1
Silicon Labs
Need more? Email Us
ECAD model for EFM8BB31F32I-B-4QFN24R
NXP / Nexperia
IC MCU 32BIT 1MB FLASH 208LQFP / ARM® Cortex®-M4/M0 series Microcontroller IC 32-Bit Dual-Core 204MHz 1MB (1M x 8) FLASH 208-LQFP (28x28)
Need more? Email Us
ECAD model for LPC4367JBD208E

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8423 $51.1614
43+ $2.3322 $100.2846
67+ $2.2593 $151.3731
92+ $2.1864 $201.1488
119+ $2.1135 $251.5065
159+ $1.8949 $301.2891
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 48,000 pieces
MOQ: 18 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention