EN
  • EN
  • DE

AT28C16-15JI

Part No AT28C16-15JI
Manufacturer Microchip Technology
Catalog Memory
Description IC EEPROM 16KBIT PARALLEL 32PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 16Kbit
Memory Organization 2K x 8
Memory Interface Parallel
Write Cycle Time - Word, Page 1ms
Access Time 150 ns
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TC)
Mounting Type Surface Mount
Package / Case 32-LCC (J-Lead)
Supplier Device Package 32-PLCC (13.97x11.43)
Base Product Number AT28C16
Standard Package 32 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 565482-AT28C16-15JI
Ultra Librarian 3D Model Ultra Librarian AT28C16-15JI CAD Model

Description

The AT28C16-15JI is a high-performance, 16K Parallel EEPROM integrated circuit brought to you by Microchip Technology, a leader in microcontroller and analog semiconductors. This EEPROM, which stands for Electrically Erasable Programmable Read-Only Memory, provides robust storage solutions for applications that require data to be retained during power-off scenarios.

Key Features

  • Memory Size: The device comes with a 16-Kilobit memory size, organized as 2,048 words by 8 bits, which is ideal for storing configuration data, calibration constants, and device IDs.
  • Speed: It boasts a fast access time of 150 ns, ensuring quick data retrieval, making it suitable for high-speed microprocessors.
  • Operating Voltage: The AT28C16-15JI operates at a voltage range of 4.5V to 5.5V, making it versatile for various electronic circuits and applications.
  • Temperature Range: This EEPROM can operate over an industrial temperature range of -40°C to +85°C, ensuring reliable performance under extreme conditions.
  • Packaging: It is available in a 32-lead, hermetically sealed, ceramic dual-inline package (CERDIP), which provides excellent protection against environmental factors.
  • Endurance: The device offers high write endurance, with 100,000 write cycles guaranteed, ensuring a long operational life.
  • Data Retention: Data retention is rated at a minimum of 10 years, giving users confidence that their data will be preserved over time.

Applications

The AT28C16-15JI is versatile and can be used in a wide range of applications, such as:

  • Industrial control systems
  • Medical devices
  • Automotive electronics
  • Telecommunication infrastructure
  • Consumer electronics

With its combination of durability, reliability, and performance, the Microchip Technology AT28C16-15JI EEPROM is an excellent choice for designers and engineers looking for a non-volatile memory solution that stands the test of time.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Maxim Integrated
IC EEPROM 1KBIT 1-WIRE 6UCSPR
Need more? Email Us
Maxim Integrated
Lowest to $2.0374
Microchip Technology
Need more? Email Us
Maxim Integrated
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8MSOP
Lowest to $1.4552
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8SOIC
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8DIP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess