EN
  • EN
  • DE

AT28C256-15DM/883

Part No AT28C256-15DM/883
Manufacturer Microchip Technology
Catalog Memory
Description IC EEPROM 256KBIT PAR 28CERDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tube
Product Status Active
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 256Kbit
Memory Organization 32K x 8
Memory Interface Parallel
Write Cycle Time - Word, Page 10ms
Access Time 150 ns
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C (TC)
Mounting Type Through Hole
Package / Case 28-CDIP (0.600", 15.24mm)
Supplier Device Package 28-CerDip
Base Product Number AT28C256
Standard Package 14 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A001A2C
HTSUS 8542.32.0051
Win Source Part Number 565492-AT28C256-15DM/883
Ultra Librarian 3D Model Ultra Librarian AT28C256-15DM/883 CAD Model

Description

Microchip Technology's AT28C256-15DM/883

The AT28C256-15DM/883 is a high-performance Electrically Erasable and Programmable Read-Only Memory (EEPROM) integrated circuit from Microchip Technology, designed for military and aerospace applications. With a 256K (32K x 8) memory size, this device provides ample storage for firmware, boot code, and data storage in systems where reliability and data integrity are of utmost importance.

Operating at a speed of 150ns, the AT28C256-15DM/883 ensures fast access to data, which is critical for high-speed computing and real-time processing environments. The device is characterized by its extended temperature range, making it suitable for use in harsh conditions where standard commercial components might fail.

Key Features:

  • Memory Size: 256K (32K x 8), providing a substantial amount of storage for various applications.
  • Access Time: 150ns, allowing for quick data retrieval, which is essential for performance-critical applications.
  • Operating Temperature: Military-grade temperature range, ensuring reliable operation under extreme conditions.
  • Package: The device is housed in a robust package that is designed to meet the stringent requirements of military specifications.
  • Power Supply: It operates within a standard voltage range, ensuring compatibility with a wide range of system voltages.

The AT28C256-15DM/883 is designed with longevity in mind, featuring a high endurance of write cycles and data retention that exceeds typical industry standards. This makes it an ideal choice for critical applications where the memory must not fail.

With its combination of speed, capacity, and durability, the Microchip Technology AT28C256-15DM/883 EEPROM is a premier choice for designers and engineers seeking a reliable non-volatile memory solution for their high-stakes projects. Its adherence to military specifications guarantees that it will perform reliably in the most demanding of applications, from deep-space missions to advanced defense systems.

Whether for flight control systems, secure communications, or mission-critical data logging, the AT28C256-15DM/883 from Microchip Technology stands as a testament to high-quality engineering and robust design, ensuring data integrity and system reliability when it matters most.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 128KBIT I2C 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT 3-WIRE 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8DFN
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 32KBIT I2C 8TSSOP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $640.2986 $640.2986
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess