EN
  • EN
  • DE

AT28C256-20UM/883

Part No AT28C256-20UM/883
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 256KBIT PAR 28CPGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 22 Weeks
Features EEPROM Memory IC 256Kb (32K x 8) Parallel 200 ns 28-CPGA (13.97x16.51)
Manufacturer Microchip Technology
Package Tray
Operating Temperature Range -55°C ~ 125°C (TC)
Mounting Through Hole
Package 28-BCPGA
Case / Package 28-CPGA (13.97x16.51)
Family Name AT28C256
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A001A2C
HTSUS 8542.32.0051
Quantity per package 20
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911890-AT28C256-20UM/883
Ultra Librarian 3D Model Ultra Librarian AT28C256-20UM/883 CAD Model

Description

Microchip Technology AT28C256-20UM/883 EEPROM

The AT28C256-20UM/883 is a high-performance, 256K (32K x 8) parallel EEPROM from Microchip Technology, specifically designed to meet the rigorous standards of military and aerospace applications. This device offers a 28-pin CerDIP package, ensuring reliable operation even under the most demanding conditions.

Key Features:

  • Density: The device provides a storage capacity of 256 kilobits, organized as 32,768 words of 8 bits each, catering to systems that require a substantial amount of non-volatile memory.
  • Access Time: With a fast access time of 200 ns, the AT28C256-20UM/883 allows quick data retrieval, making it suitable for high-speed microprocessor systems.
  • Operating Temperature: It operates within a military temperature range of -55°C to +125°C, ensuring consistent performance in extreme environments.
  • Power Consumption: The device features low power consumption with a typical active current of 30 mA and standby current of 1 μA, contributing to energy-efficient designs.
  • Write Cycle Time: It boasts a fast write cycle time of 10 ms per byte/word, which includes an auto-erase function, simplifying the write operations.
  • Endurance: The EEPROM offers an impressive endurance with 100,000 write cycles, ensuring a long operational life.
  • Data Retention: Data retention is guaranteed for a minimum of 10 years, providing a reliable storage solution over time.
  • Package: The CerDIP (Ceramic Dual In-line Package) provides a robust and reliable housing, suitable for military-grade applications.

Applications:

The AT28C256-20UM/883 is ideal for applications where high-density, non-volatile memory storage is crucial. This includes critical systems in aerospace, satellite communication, military hardware, and other sectors where data integrity and device reliability are paramount.

Quality and Reliability:

As part of Microchip Technology's commitment to quality, the AT28C256-20UM/883 is manufactured to meet stringent military specifications (MIL-STD-883), ensuring the highest levels of quality and reliability for mission-critical applications.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 2KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 2Kb (128 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 1KX16, SERIAL PDIP8 / EEPROM Memory IC 16Kb (1K x 16, 2K x 8) Microwire, SPI 1 MHz 8-DIP
Need more? Email Us
Microchip Technology
Fanout PCIe Switch, 12 Gbps, FBGA-1069, RoHS
Need more? Email Us
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 256Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1019
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us
ON Semiconductor
IC EEPROM 128KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 128Kb (16K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.6985
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 512Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1921
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 8DIP / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (64 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $186.1195 $186.1195
2+ $166.8657 $333.7314
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 550 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess